EN
  • EN
  • DE

25CTQ045PBF

Part No 25CTQ045PBF
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description 25CTQ045PbF Series 45 V 30 A High Frequency Schottky Rectifier - TO-220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 15 A
Mounting SMD (SMT)
Case / Package TO-220AB
Element Configuration Common Cathode
Forward Current 30 A
Forward Voltage 710 mV
Lead Free Yes
Maximum Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 45 V
Max Reverse Voltage (DC) 45 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 3
Packaging Bulk
Peak Non-Repetitive Surge Current 990 A
Peak Reverse Current 1.75 mA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1036140-25CTQ045PBF
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 25CTQ045PBF CAD Model

Description

This electronic component is a Vishay OEM part categorized under 0-9.

  • Win Source Part Number: 1036140-25CTQ045PBF
  • Case/Package: TO-220AB
  • Peak Non-Repetitive Surge Current: 990A
  • Forward Current: 30A
  • Forward Voltage: 710mV
  • Maximum Operating Temperature: 150 °C
  • Supply and Demand Status: Shortage

You May Also Be Interested in

Bi technologies
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
TE Connectivity
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
STMicroelectronics
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Generic
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess