EN
  • EN
  • DE
  • IT

293D227X0004C2T

Part No 293D227X0004C2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 220UF 4V 20% 2312
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 220μF
Tolerance ±20%
Voltage Rating 4V
Type Molded
ESR 700 mOhm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max) 0.110" (2.79mm)
Manufacturer Size Code C
Features General Purpose
Win Source Part Number 056980-293D227X0004C2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D227X0004C2T CAD Model

Description

Description

The 293D227X0004C2T is a tantalum capacitor notable for its stability and efficient performance at high frequencies. Its compact C case size is ideal for minimizing board space while maintaining functionality.

Features and Benefits

  • Capacitance: 220μF
  • Voltage: 4V
  • Tolerance: ±20%
  • Case Size: C
  • High ripple current capability
  • Low impedance levels
  • Excellent durability

Applications

  • Motherboards
  • Networking gear
  • High-frequency switches
  • Battery operated devices

Additional Details

Ideal for circuit designs requiring compact and high-performance components, and it adheres to electronic industry safety regulations.

You May Also Be Interested in

Vishay
CAP TANT 2.2UF 25V 10% 1206
Lowest to $0.1820
AVX Corporation
TAJ Series
Need more? Email Us
Kemet
CAP TANT 330UF 6.3V 10% 2917
Need more? Email Us
Vishay
CAP TANT 150UF 10V 10% 2917
Lowest to $0.4904
Kemet
CAP TANT 22UF 20V 10% 2413
Lowest to $0.4399
Kemet
Tantalum, MnO2 Tantalum, T494, 10 uF, 10%, 35 V, 7343, SMD, MnO2, Molded, Low ESR, 400 mOhms, Height Max = 3.1mm | CAP TANT 10UF 10% 35V 2917
Lowest to $0.8122
Vishay
CAP TANT 22UF 6.3V 20% 1411
Need more? Email Us
Vishay
CAP TANT 1.5UF 35V 20% 1411
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 2312
Lowest to $0.3591

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.1032 $67.1352
26+ $5.0089 $130.2314
40+ $4.8523 $194.0920
56+ $4.6958 $262.9648
72+ $4.5392 $326.8224
96+ $4.0696 $390.6816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess