EN
  • EN
  • DE
  • IT

293D336X06R3B2T

Part No 293D336X06R3B2T
Manufacturer Vishay
Catalog Tantalum Capacitors
Description CAP TANT 33UF 6.3V 20% 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay
Packaging Reel - TR
Status Active
Capacitance 33μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 1.9 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.11mm)
Manufacturer Size Code B
Features General Purpose
Win Source Part Number 075289-293D336X06R3B2T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 293D336X06R3B2T CAD Model

Description

293D336X06R3B2T Low-Voltage Tantalum Capacitor

Offering a unique combination of low ESR and high capacitance, the 293D336X06R3B2T is perfect for devices requiring efficient energy storage solutions at low voltages.

  • Applications: Mobile devices, Sensor networks, Embedded systems
  • Features and Benefits:
    • Ideal for low-voltage circuit applications
    • Robust performance even in high ripple environments
    • Small footprint ideal for compact designs
  • Additional Details: Provides high volumetric efficiency along with enhanced voltage derating.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP TANT 47UF 10% 6.3V 1411 / 47 μF Molded Tantalum Capacitors 6.3 V 1411 (3528 Metric), 1210 2Ohm
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT 150UF 10% 10V 2917 / 150 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm
Lowest to $1.1722
AVX Corp/Kyocera Corp
CAP TANT 680UF 10% 4V 2917
Lowest to $3.9717
AVX Corp/Kyocera Corp
CAP TANT 330UF 20% 4V 2312 / 330 μF Molded Tantalum Capacitors 4 V 2312 (6032 Metric) 100mOhm
Lowest to $0.9208
Kemet
CAP TANT 680UF 20% 6.3V 2917
Lowest to $6.0733
Kemet
CAP TANT 10UF 20% 50V 2917
Lowest to $0.9954
AVX Corp/Kyocera Corp
CAP TANT 33UF 10% 20V 2312
Lowest to $0.3518
Kemet
CAP TANT 0.47UF 10% 25V 1206
Lowest to $0.2357
AVX Corp/Kyocera Corp
CAP TANT 100UF 20% 10V 2917 / 100 μF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 100mOhm @ 100kHz
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.4423 $65.4037
46+ $2.8252 $129.9592
71+ $2.7373 $194.3483
98+ $2.6480 $259.5040
127+ $2.5600 $325.1200
170+ $2.2949 $390.1330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess