EN
  • EN
  • DE

5073NW150R0J12AFX

Part No 5073NW150R0J12AFX
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description Bc Components 5073NW150R0J12AFX / Bc COMP.150 Ohm 1W Metal Film
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Metal
Composition Metal Film
Packaging Cut Tape
Power Rating 1 W
Resistance 150 Ω
RoHS Non-Compliant
Temperature Coefficient 250 ppm/°C
Tolerance 5 %
Win Source Part Number 1082969-5073NW150R0J12AFX
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 5073NW150R0J12AFX CAD Model

Description

The Vishay 5073NW150R0J12AFX is a metal film resistor that features a resistance of 150Ω and a power rating of 1W.

  • Resistance: 150Ω
  • Power Rating: 1W
  • Tolerance: 5%
  • Temperature Coefficient: 250 ppm/°C
  • Package: metal case
  • Supplied: cut tape
  • Category: OEM Parts(0-9)

You May Also Be Interested in

Bi technologies
Lowest to $1.2869
Song Chuan Precision Company
Need more? Email Us
Kemet
Need more? Email Us
Bi technologies
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
STMicroelectronics
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess