EN
  • EN
  • DE

592D158X06R3Y2T

Part No 592D158X06R3Y2T
Manufacturer Vishay
Catalog OEM Parts (0 - 9)
Description Capacitor ((nw))
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Tolerance 20 %
Win Source Part Number 1039364-592D158X06R3Y2T
Categories OEM Parts(0-9)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 592D158X06R3Y2T CAD Model

Description

The 592D158X06R3Y2T is a Tantalum Capacitor manufactured by Vishay. Tantalum capacitors are electrolytic capacitors that use tantalum as the anode material. They are known for their high volumetric efficiency (high capacitance per unit volume), stable performance over temperature, and long lifespan.

Applications

  • Power supply filtering.
  • Bypass capacitors in digital circuits.
  • Timing circuits.
  • Signal coupling and decoupling.
  • Industrial control systems.

Features

  • High capacitance value.
  • Stable performance over temperature.
  • Long lifespan.
  • Small size for high-density applications.
  • Polarized component.

Benefits

  • Provides effective filtering and decoupling.
  • Ensures stable circuit operation over a wide temperature range.
  • Reduces the need for frequent replacements.
  • Enables compact circuit designs.

Based on the part number, the 592D158X06R3Y2T likely has a capacitance of 1500uF (158), a voltage rating of 6.3V (6R3). The 'X' could denote a tolerance rating. The 'Y2T' is related to packaging or some other manufacturing code. Vishay tantalum capacitors are commonly used in applications where high reliability and stable performance are required. The detailed specifications, including capacitance tolerance, equivalent series resistance (ESR), ripple current rating, and operating temperature range, can be found in the Vishay datasheet for this specific part number. Proper derating of the voltage is essential to ensure long-term reliability. Tantalum capacitors are polarized, so they must be connected with the correct polarity to avoid damage. They are available in various case sizes and mounting styles, including surface mount and through-hole options.

You May Also Be Interested in

Generic
Need more? Email Us
Bi technologies
Lowest to $1.2869
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
STMicroelectronics
Need more? Email Us
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess