EN
  • EN
  • DE

6N137-X006

Part No 6N137-X006
Manufacturer Vishay
Catalog Optoisolators - Logic Output
Description OPTOISO 5.3KV 1CH OPN DRAIN 8DIP  /  Logic Output Optoisolator 10MBd Open Drain 5300Vrms 1 Channel 1kV/µs CMTI 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr Vishay Semiconductor Opto Division
Package Tube
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Common Mode Transient Immunity (Min) 1kV/µs
Input Type DC
Output Type Open Drain
Current - Output / Channel 50 mA
Data Rate 10MBd
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 23ns, 7ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 20mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 100°C
Mounting Type Through Hole
Package / Case 8-DIP (0.400", 10.16mm)
Supplier Device Package 8-DIP
Base Product Number 6N137
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 50
Win Source Part Number 1039861-6N137-X006
Ultra Librarian 3D Model Ultra Librarian 6N137-X006 CAD Model

Description

The 6N137-X006 is an isolator optoisolator that is commonly used in logic output applications.

  • Data Rate: 10MBd
  • Input Type: DC
  • Output Type: open drain
  • Current Output/Channel: 50mA
  • Voltage Isolation: 5300Vrms
  • Common Mode Transient Immunity: 1kV/μs
  • Propagation Delay tpLH/tpHL (Max): 75ns, 75ns
  • Voltage Supply: 4.5V ~ 5.5V
  • Operating Temperature Range: -40°C ~ 100°C.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8SMD GW
Need more? Email Us
Toshiba Semiconductor and Storage
50mA 1.15V 5V~24V DC DIP-8 Logic Output Optoisolators RoHS
Lowest to $1.1642
Toshiba Semiconductor and Storage
Need more? Email Us
TT Electronics
OPTOISOLTR 16KV OPEN COLLECTOR
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COL 8DIP
Lowest to $1.4844
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH PUSH PULL 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess