EN
  • EN
  • DE

6TQ040PBF

Part No 6TQ040PBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Schottky Rectifier, 6 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1129712-6TQ040PBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 6TQ040PBF CAD Model

Description

The 6TQ040PBF is a high-performance Schottky rectifier diode manufactured by Vishay. It is designed for use in high-frequency switching power supplies, freewheeling diodes, OR-ing diodes, and reverse polarity protection applications. This diode features a low forward voltage drop and fast switching speed, making it suitable for efficient and reliable power conversion.

Applications:

  • Switching power supplies
  • Freewheeling diodes
  • OR-ing diodes
  • Reverse polarity protection
  • DC-DC converters

Features:

  • Low forward voltage drop: Reduces power losses and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • High surge current capability: Withstands transient current surges.
  • Low leakage current: Minimizes reverse current flow.
  • Schottky Barrier Diode: Offers fast recovery time and low forward voltage.

Benefits:

  • Improved power efficiency: Reduces energy consumption and heat generation.
  • Suitability for high-frequency applications: Operates effectively in high-speed switching circuits.
  • Enhanced reliability: Withstands transient voltage and current conditions.
  • Minimized reverse current: Reduces power losses and improves circuit performance.
  • Protection against reverse polarity: Prevents damage to electronic circuits.

Additional Details:

This diode is commonly used in power supplies, DC-DC converters, and other power electronics applications where efficiency and fast switching are critical. The 'PBF' suffix indicates a lead-free finish, complying with environmental regulations. Proper heat sinking may be required depending on the application and operating conditions. Consult the datasheet for specific electrical characteristics, such as forward voltage drop, reverse leakage current, surge current capability, and thermal resistance, to ensure safe and reliable operation. The 6TQ040PBF is designed to be RoHS compliant, aligning with environmental regulations. It is ideal for use in applications requiring efficient rectification and protection in various industrial and commercial environments.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess