EN
  • EN
  • DE

82CNQ030ASLPBF

Part No 82CNQ030ASLPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Schottky Rectifier New Generation 3 D-61 Package, 2 x 40 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1133935-82CNQ030ASLPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 82CNQ030ASLPBF CAD Model

Description

The 82CNQ030ASLPBF is a dual common cathode Schottky Rectifier manufactured by Vishay. This rectifier array is designed for high-frequency, high-efficiency applications where low forward voltage drop and fast switching speeds are crucial.

Applications

  • Switching power supplies
  • DC-DC converters
  • Freewheeling diodes in inductive circuits
  • Reverse polarity protection
  • High frequency inverters

Features

  • Dual Common Cathode Configuration: Two Schottky rectifiers in a single package, sharing a common cathode connection.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Designed to withstand high surge currents, enhancing reliability.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Improved Efficiency: Low forward voltage drop reduces power dissipation, resulting in higher overall efficiency.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable operation under various conditions.
  • Compact Design: Dual rectifier in a single package saves space and simplifies circuit layout.
  • Simplified Thermal Management: Allows for efficient heat dissipation, contributing to stable performance.
  • Environmentally Friendly: Lead-free finish complies with environmental regulations.

Additional Details

The 82CNQ030ASLPBF Schottky rectifier is commonly used in power supplies, converters, and other applications requiring efficient rectification. It features a repetitive peak reverse voltage of 30V and an average forward current of 2 x 41A. The 'LPBF' suffix indicates a lead-free finish. Consult the official Vishay datasheet for comprehensive electrical characteristics, including reverse leakage current, forward voltage drop, and thermal resistance. Proper thermal management is crucial for optimal performance and reliability in high-power applications.

You May Also Be Interested in

Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 64A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess