EN
  • EN
  • DE

AC03000801000JLC00

Part No AC03000801000JLC00
Manufacturer Vishay
Catalog Custom Parts (0 - A)
Description 100R-5%-3W-26B winding wire wrapping
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 13.0048 mm
Power Rating 3 W
Resistance 100 Ω
RoHS Compliant
Width 4.8006 mm
Win Source Part Number 1115745-AC03000801000JLC00
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AC03000801000JLC00 CAD Model

Description

The AC03000801000JLC00 is a wirewound resistor manufactured by Vishay Dale. It is designed for various general purpose applications requiring stable resistance values and reliable performance.

Applications

  • Current limiting
  • Voltage division
  • Load resistors
  • Bleeder resistors
  • Power supplies

Features

  • High stability
  • Low temperature coefficient
  • Wide resistance range
  • Available in various power ratings
  • Flameproof coating
  • RoHS compliant

Benefits

  • Stable performance: The high stability ensures that the resistance value remains consistent over time and temperature variations.
  • Precise resistance: The low temperature coefficient minimizes resistance changes due to temperature fluctuations, improving circuit accuracy.
  • Versatile use: The wide resistance range allows for use in a variety of applications with different resistance requirements.
  • Safe operation: The flameproof coating provides protection against fire hazards in case of overload or failure.
  • Environmentally friendly: RoHS compliance ensures that the resistor meets environmental regulations for hazardous substances.

Additional Details

The AC03000801000JLC00 is a 80-ohm resistor with a 5% tolerance and a power rating of 3W. The 'AC' series are axial leaded and conformally coated with flameproof silicone lacquer, offering good protection against environmental conditions. Wirewound resistors, like the AC series, are generally known for their ability to handle pulse loads and surges better than other resistor types.

Electrical Characteristics (Typical):

  • Resistance: 80 Ohms
  • Tolerance: ±5%
  • Power Rating: 3 Watts
  • Temperature Coefficient: ±200 ppm/°C
  • Operating Temperature Range: -55°C to +200°C

The resistance value, tolerance, and power rating are crucial factors to consider when selecting a resistor for a specific application. In this case, an 80 Ohm, 3W resistor with 5% tolerance is suitable for many general-purpose applications, offering a balance between precision and power handling capability. The axial lead design allows for easy through-hole mounting on printed circuit boards.

You May Also Be Interested in

Applied Micro Circuits Corporation
Need more? Email Us
Microchip Technology
Lowest to $134.3284
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Renesas Electronics America
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Linear Technology
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess