EN
  • EN
  • DE

AZ23C33-V-GS08

Part No AZ23C33-V-GS08
Manufacturer Vishay
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818297-AZ23C33-V-GS08
Ultra Librarian 3D Model Ultra Librarian AZ23C33-V-GS08 CAD Model

Description

The AZ23C33-V-GS08 is a surface-mount double Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. The device is housed in a small SOT-23 package, making it suitable for high-density PCB layouts.

Applications

  • Voltage Regulation: Maintaining a stable voltage level in electronic circuits.
  • Transient Voltage Suppression (TVS): Protecting sensitive components from voltage spikes and surges.
  • Overvoltage Protection: Preventing damage to circuits caused by excessive voltage.
  • Clamping Circuits: Limiting the voltage to a specific level.

Features

  • Double Zener Diode: Contains two Zener diodes in a single package.
  • Surface Mount Package (SOT-23): Allows for efficient PCB assembly.
  • High Surge Current Capability: Provides robust protection against transient voltages.
  • Low Leakage Current: Minimizes power consumption.
  • RoHS Compliant: Complies with environmental regulations.

Benefits

  • Compact Design: Saves space on the PCB.
  • Reliable Voltage Regulation: Ensures stable circuit operation.
  • Effective Transient Protection: Prevents damage from voltage spikes.
  • Simplified Circuit Design: Integrates two Zener diodes into one component.

Additional Details

The AZ23C33-V-GS08 has a Zener voltage of approximately 33V. The "V" in the part number may designate a specific voltage tolerance or other electrical characteristic. The maximum power dissipation is dependent on the operating temperature and mounting conditions. It's crucial to consult the official Vishay datasheet for precise electrical characteristics, thermal performance, and application recommendations. The diode's construction utilizes silicon planar technology, ensuring consistent and reliable performance. The SOT-23 package facilitates automated assembly processes, reducing manufacturing costs. This component is commonly used in automotive electronics, industrial control systems, and consumer electronics due to its robust performance and small size.

You May Also Be Interested in

Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess