EN
  • EN
  • DE

BPV20F

Part No BPV20F
Manufacturer Vishay
Catalog END - OF - LIFE
Description Silicon PIN Photodiode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1153953-BPV20F
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BPV20F CAD Model

Description

The BPV20F is a high-speed silicon PIN photodiode in a clear plastic package designed for various light detection applications. Manufactured by Vishay, it is now categorized as END-OF-LIFE, meaning it's no longer in production but may still be available through distributors. This photodiode is sensitive to visible and near-infrared radiation.

Applications

  • High-speed photoelectric control: Detection of objects or events based on light interruption or reflection.
  • Infrared remote control: Receiver for IR signals in remote control systems.
  • Light barriers: Detection of object presence based on light beam interruption.
  • High-speed counters: Counting objects or events based on light detection.
  • Sensor technology: Used in light-dependent sensor circuits.

Features

  • High photo sensitivity: Efficiently converts light into electrical current.
  • Fast response time: Enables detection of rapidly changing light signals.
  • Clear plastic package: Allows for maximum light transmission to the photodiode.
  • Wide spectral range: Sensitive to both visible and near-infrared light.
  • Lead (Pb)-free component: Complies with environmental regulations.

Benefits

  • Accurate light detection: The high photosensitivity ensures reliable detection of even weak light signals.
  • Rapid response: The fast response time enables the detection of high-speed events.
  • Easy integration: The compact package and standard leads simplify integration into existing circuits.
  • Versatile application: Can be used in a wide range of light detection applications.

Additional Details

The BPV20F has a typical spectral sensitivity range from 430 nm to 1100 nm, with peak sensitivity around 870 nm. Its reverse light current is typically in the microampere range. The viewing angle is relatively wide. It is important to consider the end-of-life status when designing new products, as availability may be limited. Electrical and optical characteristics are detailed in the Vishay datasheet.

You May Also Be Interested in

Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
STMicroelectronics
25 A standard and Snubberless triacs
Lowest to $1.1785
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess