EN
  • EN
  • DE

BRT13H-X007T

Part No BRT13H-X007T
Manufacturer Vishay
Catalog OEM Parts (A - B)
Description Optotriac Gaas Infrared Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Forward Current 20 mA
Forward Voltage 1.35 V
Max Input Voltage 1.35 V
Maximum Operating Temperature 100 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Input Voltage 1.1 V
Number of Elements 1
Number of Pins 6
Output Current 300 mA
Packaging Tape and Reel
Power Dissipation 630 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RoHS Compliant
Win Source Part Number 1049641-BRT13H-X007T
Categories OEM Parts(A-B)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BRT13H-X007T CAD Model

Description

The Vishay 909450 is a high-performance SMD/SMT diode with a reverse breakdown voltage of 6 V and a forward voltage of 1.35 V.

  • Reverse Breakdown Voltage: 6 V
  • Forward Voltage: 1.35 V
  • Power Dissipation: 630 mW
  • Forward Current: 20 mA
  • Category: OEM Parts(A-B)
  • Maximum Input Voltage: 1.35 V
  • Output Current: 300 mA
  • RoHS Compliant: Yes
  • Operating Temperature: -40 °C to 100 °C
  • Package: 6-pin
  • Packaging: Tape and Reel
  • Alternative Parts (cross-reference): BRT13H-X007TBRT13-H-X007T

You May Also Be Interested in

CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
TDK Corporation
Need more? Email Us
Generic
Need more? Email Us
Pericom
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0137
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess