EN
  • EN
  • DE

BYG21K-E3

Part No BYG21K-E3
Manufacturer Vishay
Catalog END - OF - LIFE
Description Fast Avalanche SMD Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1156634-BYG21K-E3
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BYG21K-E3 CAD Model

Description

The BYG21K-E3 is a fast recovery rectifier diode manufactured by Vishay. It's designed for high-speed switching applications where a fast recovery time is critical. Fast recovery diodes are used to prevent reverse current flow and to quickly switch from a conducting to a non-conducting state.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for high-speed rectification.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion.
  • Inverters: Utilized in inverters for fast switching and rectification.
  • Motor Control Circuits: Used to protect switching devices in motor control circuits.
  • Uninterruptible Power Supplies (UPS): Applied in UPS systems for fast switching and efficient power management.

Features

  • Fast Recovery Time: Provides a fast reverse recovery time for high-speed switching.
  • High Surge Current Capability: Withstands high surge currents without failure.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Offers stable and consistent performance under demanding operating conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Improved Efficiency: Reduces power losses and increases overall system efficiency.
  • Faster Switching: Enables high-frequency operation and reduces switching losses.
  • Enhanced Reliability: Provides stable and consistent performance under various operating conditions.
  • Protection Against Voltage Spikes: Protects sensitive components from damage caused by voltage spikes.
  • Simplified Circuit Design: Simplifies rectifier design and reduces component count.

Additional Details

The BYG21K-E3 features a maximum repetitive peak reverse voltage (VRRM) of 600V and a forward current (IF) rating of 2A. The reverse recovery time (trr) is typically in the nanosecond range. It is typically packaged in a DO-214AC (SMA) package. Being an END-OF-LIFE component, alternative parts with similar specifications may be required.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8586 $68.5758
7+ $18.7560 $131.2920
10+ $18.1705 $181.7050
14+ $17.5837 $246.1718
17+ $16.9981 $288.9677
23+ $15.2391 $350.4993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess