The BZG03C180 is a Zener diode manufactured by Vishay. It is designed for voltage regulation and overvoltage protection in various electronic circuits. Its robust construction and stable characteristics make it suitable for demanding applications.
Applications
- Voltage stabilization
- Overvoltage protection
- Transient voltage suppression
- Clamping circuits
- Power supply regulation
Features
- Zener voltage of 180V
- High surge current capability
- Low reverse leakage current
- Glass passivated junction
- RoHS compliant
- AEC-Q101 qualified
Benefits
- Provides stable voltage regulation, ensuring reliable circuit operation.
- Protects circuits from overvoltage conditions and voltage spikes.
- Minimizes power loss with its low reverse leakage current.
- Offers long-term reliability due to its glass passivated junction.
- Suitable for automotive applications because of AEC-Q101 qualification.
Additional Details
The BZG03C180 features a Zener voltage of 180V with a tolerance of ±5%. It has a high surge current capability, allowing it to withstand transient voltage spikes without damage. The low reverse leakage current minimizes power dissipation and improves overall efficiency. The diode is housed in a DO-214AC (SMA) package, which is suitable for surface mounting and provides good thermal dissipation. It is AEC-Q101 qualified, indicating its reliability and suitability for automotive and other demanding applications. The operating temperature range typically spans from -65°C to +175°C. This Zener diode provides a dependable and efficient solution for voltage regulation and overvoltage protection needs.