The BZG03C24 is a Zener diode manufactured by Vishay, designed for voltage regulation and overvoltage protection in a wide range of electronic circuits. This diode provides a stable reference voltage and protects sensitive components from voltage spikes.
Applications
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression
- Clamping circuits
- Power supply stabilization
Features
- Zener Voltage of 24V
- High surge current capability
- Low reverse leakage current
- Glass passivated junction
- RoHS compliant
- AEC-Q101 qualified
Benefits
- Provides precise voltage regulation for stable circuit performance.
- Protects sensitive components from damage due to overvoltage conditions.
- Minimizes power loss with its low reverse leakage current.
- Ensures long-term reliability and stability with its glass passivated junction.
- Suitable for automotive and high-reliability applications due to AEC-Q101 qualification.
Additional Details
The BZG03C24 features a Zener voltage (VZ) of 24V with a tolerance of approximately ±5%. It is designed to withstand high surge currents, providing robust protection against voltage transients. The diode's low reverse leakage current helps minimize power consumption. Its glass passivated junction ensures stable and reliable performance over a wide temperature range. The BZG03C24 is housed in a DO-214AC (SMA) package, which is suitable for surface mounting and provides efficient thermal management. It is AEC-Q101 qualified, making it suitable for use in automotive and other demanding applications. The operating temperature range typically spans from -65°C to +175°C. This Zener diode offers a dependable and efficient solution for voltage regulation and overvoltage protection requirements.