EN
  • EN
  • DE

SN75ALS176DRG4

Part No SN75ALS176DRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256248-SN75ALS176DRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75ALS176DRG4 CAD Model

Description

Product Overview: SN75ALS176DRG4

The SN75ALS176DRG4 is a differential bus transceiver designed by Texas Instruments, intended for bidirectional communication on multipoint bus transmission lines. It is part of the 176 series, which is optimized for balanced transmission lines and complies with TIA/EIA-485 (RS-485) and TIA/EIA-422 (RS-422) standards. This component is widely used in industrial and telecommunications systems where high-speed, robust data transmission is required.

Key Features

  • Differential Bus Transceiver: The SN75ALS176DRG4 facilitates differential data transmission, providing improved noise immunity and allowing for longer cable runs compared to single-ended solutions.
  • High-Speed Operation: This device is capable of operating at speeds up to 10 Mbps, making it suitable for high-speed data communication applications.
  • Bus-Pin ESD Protection: It features an excellent electrostatic discharge (ESD) protection for bus pins, ensuring reliability and longevity in harsh environments.
  • Thermal Shutdown Protection: The integrated thermal shutdown protection prevents damage from over-temperature conditions.
  • Low-Power Consumption: With its low-power design, the SN75ALS176DRG4 is an energy-efficient choice for modern electronic systems.
  • Wide Common-Mode Range: The device supports a wide common-mode voltage range, which makes it versatile for various applications and bus conditions.

Applications

The SN75ALS176DRG4's robust features make it an excellent choice for the following applications:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Data Centers
  • Security Systems
  • Telecommunication Infrastructure

Product Specifications

Encased in an 8-pin SOIC package, the SN75ALS176DRG4 offers a convenient surface-mount solution for PCB integration. It operates over a wide temperature range from -40°C to 85°C, making it suitable for industrial environments. The device also features a 3-state driver and receiver outputs, which can be placed in a high-impedance state to minimize the loading effect when the transceiver is deactivated or when the power is off.

In summary, the SN75ALS176DRG4 from Texas Instruments is a reliable and high-performance differential bus transceiver that meets the demanding requirements of modern data communication systems.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1730 $52.7850
105+ $0.9625 $101.0625
165+ $0.9324 $153.8460
225+ $0.9023 $203.0175
290+ $0.8722 $252.9380
385+ $0.7820 $301.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess