EN
  • EN
  • DE

APM32F103VET6

Part No APM32F103VET6
Manufacturer Geehy
Catalog OEM Parts (A - B)
Description APM32F103VET6 Geehy / Apex Semi Microcontroller MCU Arm Cortex M3 96MHz 512 Flash 128 SRAM 80 I/O 2~3.6V LQFP100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 986073-APM32F103VET6
Categories OEM Parts(A-B)
Manufacturer Geehy
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian APM32F103VET6 CAD Model

Description

The APM32F103VET6 is a microcontroller manufactured by Geehy Semiconductor. It's based on the ARM Cortex-M3 core and is designed for a wide variety of embedded applications that require a balance of performance, memory, and peripheral options. It is part of the APM32 family, which aims to provide robust solutions for control, communication, and signal processing tasks.

Applications

  • Industrial control and automation systems
  • Motor control applications
  • Human-machine interfaces (HMIs)
  • Networking and communication devices
  • Medical devices

Features

  • ARM Cortex-M3 core
  • Operating frequency up to 72 MHz
  • 512 KB Flash memory
  • 64 KB SRAM
  • Multiple timers and PWM units
  • Communication interfaces: USART, SPI, I2C, CAN, USB
  • Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC)
  • General-purpose input/output (GPIO) pins

Benefits

  • High performance for demanding applications requiring real-time processing.
  • Large memory capacity to accommodate complex software and data storage.
  • Flexible communication interfaces for connecting to various external devices.
  • Integrated ADC and DAC for analog signal acquisition and generation.
  • Robust design for reliable operation in harsh environments.

Technical Specifications

  • Core: ARM Cortex-M3
  • Flash Memory: 512 KB
  • SRAM: 64 KB
  • Operating Voltage: 2.0 V to 3.6 V
  • Clock Speed: Up to 72 MHz
  • Timers: Multiple 16-bit and 32-bit timers
  • Communication Interfaces: USART, SPI, I2C, CAN, USB
  • ADC: 12-bit ADC
  • DAC: 12-bit DAC
  • GPIO: Up to 80 GPIO pins
  • Package: LQFP100
  • Operating Temperature: -40°C to +85°C

The APM32F103VET6 microcontroller is designed to provide a versatile and high-performance solution for a wide range of embedded systems. With its ARM Cortex-M3 core, large memory capacity, and comprehensive set of peripherals, it is well-suited for demanding applications in industrial, medical, and consumer electronics. Its features allow for complex control algorithms, reliable communication, and precise analog signal processing, making it a solid choice for modern embedded designs.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Sony
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,302 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess