EN
  • EN
  • DE

BZM55C10

Part No BZM55C10
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843192-BZM55C10
Ultra Librarian 3D Model Ultra Librarian BZM55C10 CAD Model

Description

The BZM55C10 is a Zener diode manufactured by Vishay. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. This diode is commonly used to protect sensitive components from overvoltage conditions and to provide a stable reference voltage.

Applications:

  • Voltage regulation
  • Transient voltage suppression
  • Overvoltage protection
  • Reference voltage generation
  • Clipping circuits

Features:

  • Low reverse leakage current
  • Sharp breakdown characteristics
  • High surge current capability
  • Small plastic package
  • RoHS compliant

Benefits:

  • Provides stable voltage regulation
  • Protects circuits from overvoltage
  • Enhances system reliability
  • Reduces component failure
  • Cost-effective protection solution

Technical Specifications:

The BZM55C10 features a Zener voltage of 10V with a tolerance of ±5%. It is packaged in a DO-35 (SOD27) package, making it suitable for through-hole mounting. The maximum power dissipation is typically 500 mW. The reverse leakage current is typically less than 50 nA. The operating temperature range is -65°C to +175°C. The dynamic resistance is low, ensuring stable voltage regulation over a wide range of currents. The device exhibits sharp breakdown characteristics, providing precise voltage clamping. It is designed to withstand high surge currents, protecting sensitive components from transient voltage spikes. The BZM55C10 is commonly used in power supplies, telecommunications equipment, and automotive electronics. The forward voltage drop is typically around 0.9V at 10 mA. The Zener impedance is low, contributing to stable voltage regulation. The diode is suitable for applications where space is limited, thanks to its small package size. It meets industry standards for reliability and performance. Additional features include glass passivated junction for improved reliability and high temperature stability. The BZM55C10 is also used in clipping circuits to limit voltage levels and protect downstream components.

The BZM55C10 Zener diode provides reliable voltage regulation and overvoltage protection, ensuring the stability and longevity of electronic circuits. Its well-defined specifications and robust design make it a valuable component in various applications.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
8,825+ $0.0196 $172.9700
12,500+ $0.0185 $231.2500
15,625+ $0.0185 $289.0625
21,430+ $0.0162 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess