EN
  • EN
  • DE

CH02016-100RGFTA

Part No CH02016-100RGFTA
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description CH 02016 100U 2% F TR100 E2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000103-CH02016-100RGFTA
Win Source Part Number Cross
Manufacturer Vishay
Category Resistors
Packaging Tape and Reel
Operating Temperature Range -55°C ~ 155°C
Features RF, High Frequency
Tolerance ±2%
Ultra Librarian 3D Model Ultra Librarian CH02016-100RGFTA CAD Model

Description

The CH02016-100RGFTA is a thick film chip resistor manufactured by Vishay. This resistor is designed for surface mount applications and provides a stable and reliable resistance value in various electronic circuits. It's commonly used in consumer electronics, industrial equipment, and automotive applications.

Applications:

  • Current limiting in LED circuits
  • Voltage dividers in analog circuits
  • Pull-up and pull-down resistors in digital circuits
  • Termination resistors in transmission lines
  • General-purpose resistance in various electronic circuits

Features:

  • Small 0201 package size: Allows for high-density circuit board layouts.
  • Thick film technology: Provides stable and reliable performance.
  • Tight tolerance: Ensures accurate resistance values.
  • Wide operating temperature range: Suitable for various environmental conditions.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Precise and stable resistance values in electronic circuits.
  • Reduced circuit board space requirements due to small size.
  • Improved reliability and performance of electronic devices.
  • Compliance with environmental regulations.
  • Cost-effective solution for general-purpose resistance needs.

Additional Details:

The CH02016-100RGFTA has a resistance value of 10 Ohms. The 'G' in the part number typically refers to the tolerance, and according to Vishay documentation usually corresponds to a tolerance of ±2%. The power rating is typically low due to the small size of the component. It's important to consult the Vishay datasheet for complete specifications, including tolerance, temperature coefficient, and power rating.

You May Also Be Interested in

Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us
Panasonic
RES SMD 30.1K OHM 1% 1/2W 1210
Need more? Email Us
Vishay
RES 22.6K OHM 0.1% 0.13W 0402
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES SMD 470K OHM 1% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Panasonic
RES SMD 28K OHM 0.1% 1/16W 0402
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4054 $62.4324
14+ $8.5378 $119.5292
21+ $8.2710 $173.6910
29+ $8.0042 $232.1218
38+ $7.7373 $294.0174
50+ $6.9369 $346.8450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess