EN
  • EN
  • DE

CNY117-4X006

Part No CNY117-4X006
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5KV TRANS W/BASE 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 21 Weeks
Features Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-DIP
Manufacturer Vishay
Package Tube
Operating Temperature Range -55°C ~ 110°C
Mounting Through Hole
Package 6-DIP (0.400", 10.16mm)
Case / Package 6-DIP
Family Name CNY117
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915658-CNY117-4X006
Ultra Librarian 3D Model Ultra Librarian CNY117-4X006 CAD Model

Description

The CNY117-4X006 is a high-performance single-channel transistor output optocoupler manufactured by Vishay. This optocoupler provides galvanic isolation between input and output circuits, ensuring safe and reliable signal transmission in a variety of applications. It consists of an infrared emitting diode (IRED) and a silicon NPN phototransistor in a DIP package.

Applications

  • Power Supplies: Provides feedback isolation in switched-mode power supplies (SMPS) and inverters.
  • Industrial Control: Used for isolating control signals in programmable logic controllers (PLCs), motor controls, and process control equipment.
  • Data Transmission: Enables electrically isolated data communication in interfaces like RS-232, RS-485, and digital logic circuits.
  • Medical Equipment: Offers patient safety by providing isolation in medical instrumentation and devices.
  • Home Appliances: Used in appliances for safety isolation in control and power circuits.

Features

  • High Isolation Voltage: Provides a high degree of electrical isolation between input and output, typically several kilovolts.
  • Current Transfer Ratio (CTR): Offers efficient signal transfer with a high current transfer ratio. The '4' designation typically indicates a higher CTR range within the CNY117 series.
  • DIP Package: Comes in a standard DIP (Dual In-Line Package) for easy mounting and soldering on PCBs.
  • RoHS Compliant: Meets environmental standards for restricted substances.
  • High Collector-Emitter Voltage: High breakdown voltage capability.

Benefits

  • Enhanced Safety: Protects sensitive circuits and personnel from high voltage hazards through galvanic isolation.
  • Improved Reliability: Minimizes ground loop issues and noise interference, enhancing system stability.
  • Signal Integrity: Ensures accurate signal transmission by preventing unwanted signals from propagating between circuits.
  • Design Flexibility: Offers a versatile isolation solution suitable for a wide range of applications.
  • Long Lifespan: Designed for long-term reliability in demanding operating conditions.

Additional Details: The CNY117-4X006 features a collector-emitter voltage (VCEO) of typically 70V or higher. The input forward voltage is around 1.25V, and the forward current is typically 10mA. The operating temperature range is usually between -55°C to +100°C. The datasheet from Vishay provides detailed electrical and optical characteristics.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP
Lowest to $3.6891
Vishay
OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.6537
Fairchild/ON Semiconductor
6-PIN DIP OPTOCOUPLERS FOR POWER SUPPLY APPLICATIONS
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Toshiba Semiconductor and Storage
OPTOISOLATOR 2.5KV TRANS 4-SOP
Lowest to $2.8677
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Fairchild/ON Semiconductor
OPTOISO 2.5KV DARL W/BASE 8SOIC
Lowest to $0.5763
Broadcom Limited
OPTOISO 3.75KV TRANS 4MINIFLAT
Lowest to $0.2671
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Lowest to $0.3584

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5313 $58.4430
265+ $0.4361 $115.5665
415+ $0.4224 $175.2960
570+ $0.4088 $233.0160
735+ $0.3952 $290.4720
980+ $0.3543 $347.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess