EN
  • EN
  • DE

CRA06S043330KJTA

Part No CRA06S043330KJTA
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Description RES ARRAY 2 RES 330K OHM 0606  /  330k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Resistor Networks, Arrays
Mfr Vishay Dale
Series CRA06
Package Tape & Reel (TR)
Product Status Obsolete
Circuit Type Isolated
Resistance (Ohms) 330k
Tolerance ±5%
Number of Resistors 2
Number of Pins 4
Power Per Element 62.5mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Mounting SMD (SMT)
Package / Case 0606, Convex
Dimension 0.063" L x 0.059" W (1.60mm x 1.50mm)
Height - Seated (Max) 0.024" (0.60mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0020
Other Names CRA6S4330KDKR,CRA6S4330KCT,CRA6S4330KTR
Standard Package 5,000
Win Source Part Number 1120505-CRA06S043330KJTA
Ultra Librarian 3D Model Ultra Librarian CRA06S043330KJTA CAD Model

Description

The CRA06S043330KJTA from Vishay Dale is an obsolete resistor network with a tolerance of ±5% and a temperature coefficient of ±200ppm/°C.

  • Tolerance: ±5%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance: 330k ohms
  • Power per Element: 62.5mW
  • Mounting: SMD (SMT)
  • Package/Case Size: 0606, Convex
  • Circuit Type: Isolated

You May Also Be Interested in

KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Panasonic
RES ARRAY 4 RES 1K OHM 0502
Lowest to $0.0620
CTS Resistor Products
RES ARRAY 8 RES 22K OHM 16SOIC
Lowest to $1.7463
Vishay
RES ARRAY 8 RES 1K OHM 16DIP
Need more? Email Us
Vishay
RES NTWRK 2 RES 10K, 10K OHM
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 510 OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0221T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 220R datasheet, inventory, & pricing.
Lowest to $0.0055
Panasonic
RES ARRAY 4 RES 8.2 OHM 0804
Need more? Email Us
Susumu
RES ARRAY 2 RES MULT OHM 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess