EN
  • EN
  • DE

CRCW040210R0JNED

Part No CRCW040210R0JNED
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES SMD 10 OHM 5% 1/16W 0402
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 10 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Manufacturer Vishay
Series CRCW
Package Reel - TR
Operating Temperature Range -55°C ~ 155°C
Package 0402 (1005 Metric)
Case / Package 0402
Family Name CRCW0402
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number 541-10JTR, D10/CRCW0402 200 10R 5% ET7 E3, 541-10JDKR, 541-10JCT
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867175-CRCW040210R0JNED
Ultra Librarian 3D Model Ultra Librarian CRCW040210R0JNED CAD Model

Description

The CRCW040210R0JNED is a thick film chip resistor from Vishay, designed for surface mount applications. This resistor provides stable performance in various electronic circuits and is commonly used in consumer electronics, industrial equipment, and automotive applications.

Applications

  • Consumer electronics (e.g., smartphones, tablets)
  • Industrial equipment
  • Automotive electronics
  • Power supplies
  • Voltage dividers

Features

  • Small size: 0402 package
  • High stability thick film resistor
  • RoHS compliant
  • Surface mount technology (SMT)
  • Operating temperature range: -55°C to +155°C

Benefits

  • Reduces board space requirements
  • Provides stable resistance values
  • Environmentally friendly
  • Facilitates automated assembly
  • Suitable for a wide range of operating conditions

Technical Specifications

The CRCW040210R0JNED has a resistance value of 10 ohms with a tolerance of ±5%. The power rating is 0.063W (1/16W), and the temperature coefficient of resistance (TCR) is ±200 ppm/°C. The resistor is available in a 0402 package size, which measures 0.04 inches in length and 0.02 inches in width. The resistor is manufactured using a thick film process, which ensures high stability and reliability.

The small size of the 0402 package makes this resistor ideal for applications where board space is limited. The resistor's high stability ensures consistent performance over a wide range of operating conditions. The RoHS compliance ensures that the resistor meets environmental regulations. The SMT design facilitates automated assembly, reducing manufacturing costs and improving production efficiency.

The CRCW040210R0JNED is a versatile and reliable chip resistor that is suitable for a wide range of electronic applications. Vishay's commitment to quality and innovation ensures that this resistor meets the stringent requirements of modern electronic systems.

You May Also Be Interested in

Walsin Technology Corporation
RES 10K OHM 1% 0805
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Vishay
RES SMD 11.3K OHM 1% 1/16W 0402
Lowest to $0.0332
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
9,620+ $0.0052 $50.0240
23,260+ $0.0043 $100.0180
36,590+ $0.0041 $150.0190
50,000+ $0.0040 $200.0000
64,105+ $0.0039 $250.0095
85,715+ $0.0035 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 9620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess