EN
  • EN
  • DE

CRCW08051R0JRT1

Part No CRCW08051R0JRT1
Manufacturer Vishay
Catalog OEM Parts (C - E)
Description RES Chip 1.0 Ohm 1/8W 5% SM/R_1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Composition Thick Film
RoHS Non-Compliant
Voltage Rating (DC) 100 V
Win Source Part Number 1053743-CRCW08051R0JRT1
Categories OEM Parts(C-E)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CRCW08051R0JRT1 CAD Model

Description

The CRCW08051R0JRT1 is a thick film chip resistor from Vishay. This resistor is designed for general-purpose applications in electronic circuits, providing stable and reliable resistance in a compact 0805 package size. The 0805 package size signifies the dimensions of the resistor (0.08 inches long and 0.05 inches wide), making it suitable for automated assembly processes.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and digital cameras for current limiting and voltage division.
  • Industrial Equipment: Implemented in various industrial control systems and monitoring devices for circuit protection and signal conditioning.
  • Automotive Electronics: Applied in automotive control units (ECUs), sensors, and lighting systems for current regulation and circuit stabilization.
  • Medical Devices: Incorporated into medical instruments and equipment for precise resistance values and circuit protection.
  • Power Supplies: Used in power supplies for current sensing and voltage regulation.

Features:

  • Surface Mount Technology (SMT): Designed for surface mounting on printed circuit boards, enabling compact and efficient assembly.
  • Thick Film Construction: Utilizes a thick film resistive element for stable and reliable performance.
  • 0805 Package Size: Compact size allows for high-density circuit designs.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, ensuring environmental friendliness.
  • High Reliability: Offers stable resistance values and reliable operation in various environmental conditions.

Benefits:

  • Compact Design: Small size enables high-density circuit layouts and miniaturization of electronic devices.
  • Stable Performance: Thick film construction ensures stable resistance values over a wide range of temperatures and operating conditions.
  • Automated Assembly: Suitable for automated pick-and-place assembly, reducing manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.
  • Cost-Effective: Provides a cost-effective solution for general-purpose resistance needs.

Additional Details:

The CRCW08051R0JRT1 has a resistance value of 1 ohm. The 'J' in the part number typically indicates a tolerance of 5%. The resistor has a power rating (e.g., 0.125W or 1/8W) and a maximum operating voltage. It is crucial to consider these parameters for appropriate circuit design and to prevent resistor failure. The resistor also has a temperature coefficient of resistance (TCR), which indicates how much the resistance changes with temperature. This is an important factor for applications requiring high accuracy and stability over temperature variations.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess