EN
  • EN
  • DE

D55342K07B121DSWL

Part No D55342K07B121DSWL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm Rcwp 1206 121 Ohm 1% 100PPM 0.001% Sldc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1054884-D55342K07B121DSWL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D55342K07B121DSWL CAD Model

Description

The Vishay D55342K07B121DSWL is a precision thin film chip resistor designed for surface mount applications. It offers exceptional stability and reliability, making it suitable for demanding electronic circuits where accuracy and consistency are crucial.

Applications:

  • Medical Equipment: Used in precision medical devices where accuracy and reliability are paramount.
  • Aerospace and Defense: Employed in aerospace and defense systems requiring high-reliability components.
  • Industrial Automation: Utilized in industrial control systems for precise current and voltage regulation.
  • Test and Measurement Equipment: Found in multimeters, oscilloscopes, and other test instruments requiring accurate resistance values.
  • High-Precision Amplifiers: Used in amplifier circuits where stable and accurate gain is required.

Features:

  • Thin Film Technology: Provides excellent stability and low noise.
  • Surface Mount Design: Suitable for automated assembly processes.
  • High Precision: Offers tight tolerance and low temperature coefficient of resistance (TCR).
  • Small Size: Compact package for high-density circuit designs.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Exceptional Stability: Thin film construction ensures minimal drift in resistance value over time and temperature.
  • High Accuracy: Tight tolerance allows for precise current and voltage control.
  • Reliable Performance: Designed for long-term reliability in demanding environments.
  • Easy Assembly: Surface mount design facilitates automated assembly and reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance ensures that the resistor is free from hazardous substances.

Additional Details:

The D55342K07B121DSWL has a resistance value of 121 Ohms. The 'K' in the part number indicates a tolerance of 1%. The temperature coefficient of resistance (TCR) is typically ±25 ppm/°C. It is available in various case sizes, commonly 0805. The resistor is designed to operate over a wide temperature range. It meets or exceeds applicable MIL-PRF-55342 specifications for performance and reliability.

You May Also Be Interested in

Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027
Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Yageo
RES SMD 160 OHM 1% 1W 2512
Lowest to $0.0659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess