EN
  • EN
  • DE

D55342K07B392DSUL

Part No D55342K07B392DSUL
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thkflm Rcwp 1206 392 Ohm 1% 100PPM 0.001% Sldc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1210296-D55342K07B392DSUL
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D55342K07B392DSUL CAD Model

Description

The D55342K07B392DSUL is a precision thin film chip resistor from Vishay. It is designed for surface mount applications requiring high stability and tight tolerance.

Applications

  • Precision voltage dividers
  • Current sensing circuits
  • High-accuracy instrumentation
  • Medical equipment
  • Aerospace applications

Features

  • Thin film technology
  • Resistance value: 3.92 kOhms
  • Tolerance: 0.5%
  • Temperature coefficient of resistance (TCR): ±25 ppm/°C
  • Surface mount device (SMD)
  • High stability
  • RoHS compliant

Benefits

  • Accurate and stable resistance value
  • Minimal resistance change over temperature
  • Easy assembly with surface mount technology
  • Reliable performance in harsh environments

Additional Details

The D55342K07B392DSUL utilizes thin film technology to achieve its high precision and stability. The 3.92 kOhm resistance value is accurate to within 0.5%. The low temperature coefficient of resistance (TCR) of ±25 ppm/°C ensures minimal resistance change over temperature, maintaining circuit accuracy. The surface mount device (SMD) package allows for automated assembly. The high stability ensures reliable performance over the lifetime of the application. Proper soldering techniques are essential for reliable performance. Consult the datasheet for recommended soldering profiles and pad layouts. Use appropriate solder paste and reflow temperatures. Avoid excessive heat during soldering. Store the resistors in a dry environment to prevent moisture absorption.

You May Also Be Interested in

Susumu
RES 0.05 OHM 1% 1W 3264
Need more? Email Us
Bourns Inc.
RES SMD 1.5 OHM 1% 1/2W 1206
Need more? Email Us
Yageo
RES SMD 56.2 OHM 1% 1/16W 0402
Need more? Email Us
Bourns Inc.
RES 0.75 OHM 5% 1/2W 1206
Need more? Email Us
Susumu
RES 0.22 OHM 1% 1W 2512
Need more? Email Us
Panasonic
RES SMD 7.87K OHM 1% 1/2W 1210
Need more? Email Us
CTS Resistor Products
RES 0.56 OHM 5% 1/4W 1206
Need more? Email Us
Vishay
SMM0204 50 30R0 1% B0
Need more? Email Us
Panasonic
RES SMD 59K OHM 1% 1/2W 1210
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess