EN
  • EN
  • DE
  • IT

DG2034EDQ-T1-GE3

Part No DG2034EDQ-T1-GE3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T SINGLE 10MSOP  /  1 Circuit IC Switch 4:1 2.5Ohm 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Vishay Siliconix
Package Tape & Reel
Switch Circuit SP4T
Number of Circuits 1
On-State Resistance (Max) 2.5Ohm
Channel-to-Channel Matching (ΔRon) 20mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 25ns, 20ns
-3db Bandwidth 166MHz
Charge Injection -2.6pC
Channel Capacitance (CS(off), CD(off)) 7pF, -
Current - Leakage (IS(off)) (Max) 2nA
Crosstalk -71dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number DG2034
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names DG2034EDQ-T1-GE3DKR,DG2034EDQ-T1-GE3CT,DG2034EDQ-T1-GE3TR,DG2034EDQ-T1-GE3-ND
Standard Package 2,500
Win Source Part Number 1145103-DG2034EDQ-T1-GE3
Ultra Librarian 3D Model Ultra Librarian DG2034EDQ-T1-GE3 CAD Model

Description

The Vishay DG2034EDQ-T1-GE3 is an integrated circuit analog switch with SP4T switch circuit and a maximum on-state resistance of 2.5 ohms.

  • -3dB Bandwidth: 166MHz
  • Charge Injection: -2.6pC
  • Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
  • Voltage Supply: 1.8V to 5.5V
  • Operating Temperature: -40°C to 85°C (TA)

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Maxim Integrated
IC SWITCH SPST-NOX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $16.2986
Maxim Integrated
IC SW SPST-NOX4 200OHM 16SOIC / 4 Circuit IC Switch 1:1 200Ohm 16-SOIC
Lowest to $17.5928
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678
Harris Corporation
SINGLE 8 CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SP8TX1 400OHM 16CERDIP
Lowest to $16.3342
Maxim Integrated
IC SWITCH SPST-NOX4 45OHM 14DIP
Need more? Email Us
Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Maxim Integrated
IC SWITCH SPST-NCX4 160OHM 16DIP
Lowest to $11.7764

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6447 $57.5645
75+ $1.3495 $101.2125
115+ $1.3073 $150.3395
160+ $1.2651 $202.4160
205+ $1.2230 $250.7150
275+ $1.0965 $301.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,075 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess