EN
  • EN
  • DE

DG409DY-E3

Part No DG409DY-E3
Manufacturer Vishay
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX CMOS ANG DUAL 8CH 16SOIC / Analog Multiplexer Dual 4:1 16-Pin SOIC N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Vishay
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm (Max)
Single Supply Voltage (V+) 5 V to 36 V
Dual Supply Voltage(V±) ±5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 14pF, 25pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 014255-DG409DY-E3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DG409
Introduction Date June 17, 2007
ECCN EAR99
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DG409DY-E3 CAD Model

Description

DG409DY-E3 Analog Multiplexer/Demultiplexer

The DG409DY-E3 is a high precision analog multiplexer/demultiplexer designed to provide efficient performance across a variety of electronic applications. Engineered for optimal stability and reliability, this component is ideally suited for both low-frequency signal switching and high-frequency digital signals.

Features and Benefits

  • Low On-Resistance: Ensures minimal signal loss and high signal integrity.
  • High Precision: Offers excellent accuracy for critical applications.
  • Wide Operating Voltage Range: Compatible with numerous voltage levels to support diverse systems.
  • Enhanced Load and Crosstalk Performance: Reduces interference and maintains signal fidelity.

Applications

  • Audio and Video Switching Systems
  • Data Acquisition Systems
  • Instrumentation and Sensor Circuits
  • Telecommunication Interfaces

Designed with quality and versatility in mind, the DG409DY-E3 is perfect for developers seeking efficient signal control and management in their projects.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
85Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $6.6941
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8194 $54.5820
70+ $1.4928 $104.4960
105+ $1.4462 $151.8510
145+ $1.3995 $202.9275
185+ $1.3529 $250.2865
250+ $1.2129 $303.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess