EN
  • EN
  • DE

GSIB1520

Part No GSIB1520
Manufacturer Vishay
Description Single-Phase Single In-Line Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1177928-GSIB1520
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GSIB1520 CAD Model

Description

The GSIB1520 is a single-phase glass passivated bridge rectifier manufactured by Vishay. This component is designed to convert alternating current (AC) to direct current (DC) efficiently and reliably. Bridge rectifiers like the GSIB1520 are commonly used in power supplies and other electronic circuits.

Applications:

  • Power Supplies: Used in AC-to-DC power supplies for electronic devices.
  • Battery Chargers: Rectifies AC voltage to charge batteries.
  • Motor Drives: Converts AC power to DC for motor control applications.
  • Lighting Systems: Used in LED lighting and other lighting applications.
  • Household Appliances: Converts AC voltage to DC for various appliances.

Features:

  • High Surge Current Capability: Designed to withstand high surge currents.
  • High Isolation Voltage: Offers high isolation voltage between input and output.
  • Low Forward Voltage Drop: Provides low forward voltage drop for efficient operation.
  • Glass Passivated Chip Junction: Ensures high reliability and performance.
  • Compact Size: Compact package for easy integration into various circuits.

Benefits:

  • Efficient Power Conversion: Converts AC to DC efficiently, minimizing power loss.
  • Reliable Operation: Glass passivated chip junction ensures reliable performance.
  • High Surge Protection: Withstands high surge currents, protecting the circuit from damage.
  • Easy Integration: Compact size and convenient mounting options simplify integration.
  • Wide Range of Applications: Suitable for a variety of AC-to-DC conversion applications.

Specifications:

  • Repetitive Peak Reverse Voltage (Vrrm): 200V
  • Maximum RMS Voltage (Vrms): 140V
  • Maximum DC Blocking Voltage (Vdc): 200V
  • Average Forward Rectified Current (If(AV)): 15A
  • Peak Forward Surge Current (Ifsm): 300A
  • Forward Voltage (Vf): 1.1V

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess