EN
  • EN
  • DE

GSIB2560

Part No GSIB2560
Manufacturer Vishay
Description Single-Phase Single In-Line Bridge Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1177936-GSIB2560
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Consumer Electronics, Industrial, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian GSIB2560 CAD Model

Description

The GSIB2560 is a single-phase bridge rectifier from Vishay Semiconductors, designed for converting alternating current (AC) to direct current (DC). It is part of the GSIB series, known for its robust construction and reliable performance in various power supply applications. This rectifier is capable of handling a significant amount of current and voltage, making it suitable for demanding environments.

Applications

  • Power Supplies: Used in power supplies for electronic devices, providing the necessary DC voltage.
  • Battery Chargers: Employed in battery charging circuits to convert AC power from the mains to DC for charging batteries.
  • Home Appliances: Found in various home appliances, such as washing machines and refrigerators, to supply DC power to different components.
  • Industrial Equipment: Used in industrial power conversion systems, providing reliable DC power for machinery and control systems.
  • LED Lighting: Utilized in LED lighting systems to convert AC to DC for powering the LEDs.

Features

  • High Surge Current Capability: Capable of withstanding high surge currents, ensuring reliable operation during transient events.
  • High Isolation Voltage: Offers high isolation voltage between the terminals and the mounting base, enhancing safety.
  • Compact Size: The GSIB package provides a compact design, allowing for efficient use of board space.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency due to its low forward voltage drop.
  • UL Recognized: Meets UL safety standards, ensuring compliance with industry regulations.

Benefits

  • Reliable Performance: Provides consistent and reliable performance in demanding applications.
  • Efficient Power Conversion: Low forward voltage drop contributes to efficient AC-to-DC conversion.
  • Enhanced Safety: High isolation voltage ensures user safety and equipment protection.
  • Easy Installation: The GSIB package simplifies installation and integration into existing systems.
  • Long Lifespan: Designed for long-term reliability, reducing the need for frequent replacements.

Additional Details

The GSIB2560 has a maximum repetitive peak reverse voltage of 600V and a maximum average forward rectified current of 25A. It operates within a temperature range of -55°C to +150°C. The device's surge current capability is rated at 300A. The GSIB package provides easy mounting and heat dissipation. This rectifier is designed to meet stringent industry standards for performance and safety.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7020 $52.6500
175+ $0.5760 $100.8000
270+ $0.5580 $150.6600
375+ $0.5400 $202.5000
480+ $0.5220 $250.5600
645+ $0.4680 $301.8600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,240 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess