EN
  • EN
  • DE

AT90S8515

Part No AT90S8515
Manufacturer Atmel
Catalog END - OF - LIFE
Description 8-Bit Microcontroller with 8K bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Win Source Part Number 1148908-AT90S8515
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT90S8515 CAD Model

Description

The AT90S8515 is an 8-bit RISC microcontroller based on the AVR architecture from Atmel. It is designed for embedded control applications where high performance and low power consumption are important. The AT90S8515 offers a variety of on-chip peripherals and memory options, making it a versatile solution for different application needs.

Applications

  • Embedded Control Systems
  • Industrial Automation
  • Robotics
  • Consumer Electronics
  • Automotive Applications
  • Home Automation

Features

  • High-performance AVR RISC Architecture
  • 8KB In-System Programmable Flash Memory
  • 512 Bytes of SRAM
  • 512 Bytes of EEPROM
  • 32 Programmable I/O Lines
  • Two 8-bit Timer/Counters
  • One 16-bit Timer/Counter
  • USART (Universal Synchronous/Asynchronous Receiver/Transmitter)
  • SPI (Serial Peripheral Interface)
  • Analog Comparator
  • Watchdog Timer

Benefits

  • High Performance: The AVR RISC architecture delivers fast instruction execution and efficient code density.
  • Versatile Memory Options: Flash, SRAM, and EEPROM provide flexible storage for code, data, and non-volatile parameters.
  • Flexible I/O: 32 programmable I/O lines allow easy interfacing with external devices.
  • Integrated Peripherals: Timers, USART, SPI, and analog comparator enhance system functionality.
  • Low Power Consumption: Suitable for battery-powered applications.
  • In-System Programmability: Allows firmware updates without removing the microcontroller from the system.

Additional Details

The AT90S8515 microcontroller operates at a maximum clock frequency. It includes two 8-bit timers/counters and one 16-bit timer/counter for timing and counting applications. The USART provides full-duplex serial communication capabilities. The SPI interface allows for easy communication with peripheral devices. The analog comparator can be used for voltage level detection and threshold monitoring. The watchdog timer enhances system reliability by resetting the microcontroller in case of a software fault. The AT90S8515 is available in various package options, including DIP and PLCC.

You May Also Be Interested in

Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess