EN
  • EN
  • DE

HFA04SD60SPBF

Part No HFA04SD60SPBF
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Ultrafast Soft Recovery Diode, 4 A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1180069-HFA04SD60SPBF
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HFA04SD60SPBF CAD Model

Description

The HFA04SD60SPBF is a hyperfast rectifier diode from Vishay Semiconductors, designed for high-frequency applications requiring efficient rectification and minimal switching losses. This device is particularly suitable for use in power factor correction (PFC) circuits, motor drives, and uninterruptible power supplies (UPS).

Applications:

  • Power Factor Correction (PFC): Used in PFC circuits to improve power efficiency and reduce harmonic distortion.
  • Motor Drives: Employed in motor drive circuits for fast switching and efficient rectification.
  • Uninterruptible Power Supplies (UPS): Used in UPS systems to provide reliable power conversion.
  • Welding Inverters: Integrated into welding inverters for high-speed rectification.
  • High-Frequency Inverters: Used in high-frequency inverters for efficient power conversion.

Features:

  • Hyperfast Recovery Time: Offers an ultra-fast reverse recovery time, reducing switching losses.
  • Soft Recovery Characteristics: Provides soft recovery behavior, minimizing EMI noise.
  • High Voltage Capability: Capable of handling high reverse voltages.
  • Low Forward Voltage Drop: Features a low forward voltage drop, enhancing efficiency.
  • Lead-Free Finish: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Increased Efficiency: Improves the efficiency of power conversion systems due to its fast recovery and low forward voltage drop.
  • Reduced EMI Noise: Minimizes electromagnetic interference (EMI) due to its soft recovery characteristics.
  • Enhanced Reliability: Provides reliable performance in demanding applications.
  • Lower Switching Losses: Reduces power dissipation caused by switching losses.
  • Environmentally Friendly: Complies with RoHS standards, contributing to a cleaner environment.

Additional Details:

The HFA04SD60SPBF is typically available in a TO-252 (D-PAK) package. Key specifications include a repetitive peak reverse voltage (VRRM) of 600V, a forward current (IF) of 4A, and a reverse recovery time (trr) of approximately 28 ns. The forward voltage (VF) is typically around 1.6V at 4A. It is designed to operate within a temperature range of -65°C to +175°C. The hyperfast recovery characteristics make it ideal for high-frequency applications where switching losses must be minimized. Proper heat sinking is recommended to maintain optimal performance and ensure long-term reliability. Its soft recovery characteristics are particularly beneficial in applications sensitive to EMI noise, such as motor drives and power supplies.

You May Also Be Interested in

Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
MICROSS/On Semiconductor
DIODE SIL CARB 650V 11.6A DPAK
Lowest to $3.4926
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4703 $59.2872
57+ $2.0270 $115.5390
89+ $1.9637 $174.7693
122+ $1.9004 $231.8488
158+ $1.8369 $290.2302
211+ $1.6470 $347.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess