EN
  • EN
  • DE

HLT22507Z100R0KJ

Part No HLT22507Z100R0KJ
Manufacturer Vishay
Catalog Chassis Mount Resistors
Description RES CHAS MNT 100 OHM 10% 225W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay
Packaging Bulk
Status Obsolete(EOL)
Resistance (Ohms) 100
Tolerance ±10%
Power (Watts) 225W
Composition Wirewound
Temperature Coefficient ±30ppm/°C
Temperature Range - Operating -55°C to 350°C
Coating, Housing Type Silicone Coated
Mounting Feature Brackets (not included)
Lead Style Solder Lugs
Dimension Radial, Tubular
Win Source Part Number 1043571-HLT22507Z100R0KJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HLT22507Z100R0KJ CAD Model

Description

The Vishay is a wirewound resistor with a resistance of 100 ohms and a power rating of 225W.

  • Resistance: 100 Ohms
  • Power (Watts): 225W
  • Tolerance: ±10%
  • Temperature Coefficient: ±30ppm/°C
  • Features: Silicone Coated
  • Style: Radial, Tubular
  • Packaging: Bulk
  • Lead Style: Solder Lugs
  • Supply and Demand Status: Balanced
  • Product Status: Obsolete (EOL)
  • Temperature Range: -55°C to 350°C

You May Also Be Interested in

Vishay
RES CHAS MNT 10 OHM 1% 250W
Need more? Email Us
Ohmite
RES CHAS MNT 15 OHM 5% 25W
Need more? Email Us
Ohmite
RES CHAS MNT 68 OHM 5% 12W
Need more? Email Us
Vishay
RH-25 1.3 1% E02 E4
Need more? Email Us
Ohmite
50W 15K OHMS METAL-MITE 1%
Need more? Email Us
Ohmite
RES CHAS MNT 50 OHM 5% 50W
Need more? Email Us
Ohmite
RES CHAS MNT 3 OHM 10% 114W
Need more? Email Us
Ohmite
RES CHAS MNT 3 OHM 10% 600W
Need more? Email Us
Ohmite
250 WATTS THICK FILM POWER 4 OHM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess