EN
  • EN
  • DE

HS0038B

Part No HS0038B
Manufacturer Vishay
Description Photo Modules for PCM Remote Control Systems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1181734-HS0038B
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HS0038B CAD Model

Description

The HS0038B is a miniaturized infrared (IR) remote control receiver module manufactured by Vishay. This module is designed for receiving infrared signals from remote controls operating at a carrier frequency of 38 kHz. It integrates a photodiode, preamplifier, and demodulator into a single package, simplifying the design and implementation of IR remote control systems.

Applications

  • Infrared remote control systems for TVs
  • Remote control receivers for DVD players
  • IR receivers for set-top boxes
  • Remote control for audio equipment
  • Wireless control systems
  • Consumer electronics

Features

  • Miniaturized package
  • High sensitivity
  • Excellent noise suppression
  • Supply voltage 2.7 V to 5.5 V
  • Carrier frequency 38 kHz
  • RoHS compliant

Benefits

  • Easy integration into various remote control applications
  • Reliable reception of IR signals
  • Immunity to ambient light and noise
  • Wide operating voltage range
  • Standard carrier frequency for compatibility
  • Environmentally friendly due to RoHS compliance

Additional Details

The HS0038B operates within a supply voltage range of 2.7V to 5.5V. Its internal filter suppresses spurious pulses, ensuring reliable reception of the desired IR signal. The module is designed to be highly sensitive, allowing for operation over a considerable distance. The output of the module is a digital signal that can be directly interfaced with a microcontroller or other digital logic. The device is available in a through-hole package for easy mounting on a PCB. Its compact size and reliable performance make it a popular choice for IR remote control applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4204 $58.8560
335+ $0.3453 $115.6755
520+ $0.3350 $174.2000
715+ $0.3234 $231.2310
925+ $0.3130 $289.5250
1,235+ $0.2807 $346.6645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,800 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess