EN
  • EN
  • DE

IHLP5050CERZR47M01 0.47UH

Part No IHLP5050CERZR47M01 0.47UH
Manufacturer Vishay
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case 5050
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 753638-IHLP5050CERZR47M01 0.47UH
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IHLP5050CERZR47M01 0.47UH CAD Model

Description

The IHLP5050CERZR47M01 is a high-current inductor manufactured by Vishay. This inductor is designed for use in high-frequency power conversion applications. It features a shielded construction, low DC resistance (DCR), and high saturation current, making it ideal for DC-DC converters, voltage regulators, and other power management circuits.

Applications:

  • DC-DC converters: Used as an energy storage element in buck, boost, and buck-boost converters.
  • Voltage regulators: Filtering noise and regulating voltage in power supplies.
  • Point-of-Load (POL) converters: Providing efficient power to sensitive loads in distributed power systems.
  • Filtering applications: Filtering noise and unwanted signals in electronic circuits.
  • High-current power supplies: Supporting high current requirements in power amplifiers and industrial equipment.

Features:

  • High current capability: Supports high current levels without significant performance degradation.
  • Low DC resistance (DCR): Minimizes power losses and improves efficiency.
  • Shielded construction: Reduces electromagnetic interference (EMI) and improves system performance.
  • High saturation current: Prevents inductance roll-off under high current conditions.
  • Compact size: Allows for high-density designs in space-constrained applications.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Improved power conversion efficiency: Reduces power losses and minimizes heat generation.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance and reliability.
  • Stable inductance: Maintains stable inductance value even under high current conditions.
  • Smaller footprint: Enables compact and portable designs.
  • Enhanced system performance: Improves the overall performance and reliability of electronic systems.

Technical Specifications:

The IHLP5050CERZR47M01 is a 0.47µH inductor. It typically features a saturation current in the range of several amperes and a low DC resistance. It's important to consult the manufacturer's datasheet for the exact specifications, including inductance tolerance, self-resonant frequency (SRF), and operating temperature range.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess