EN
  • EN
  • DE

IL4208-X009T

Part No IL4208-X009T
Manufacturer Vishay
Catalog Custom Parts (E - I)
Description IL4208 Series Single Channel 800 V 5300 Vrms SMT Phototriac Optocoupler - DIP-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CQC, UR
Case / Package SMD/SMT
Forward Current 60 mA
Forward Voltage 1.16 V
Hold Current 500 µA
Input Current 60 mA
Isolation Voltage 5.3 kV
Lead Free Lead Free
Max Input Voltage 1.35 V
Max Operating Temperature 100 °C
Max Output Current 300 mA
Max Output Voltage 800 V
Min Operating Temperature -55 °C
Mount Surface Mount
Nominal Input Voltage 1.16 V
Number of Channels 1
Number of Elements 1
Number of Pins 6
Output Current 300 mA
Output Current per Channel 300 mA
Packaging Tape and Reel
Power Dissipation 500 mW
Radiation Hardening No
Reverse Breakdown Voltage 6 V
RMS Current (Irms) 300 mA
RoHS Compliant
Schedule B 8541408000
Turn-On Delay Time 35 µs
Win Source Part Number 1196882-IL4208-X009T
Categories Custom Parts
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IL4208-X009T CAD Model

Description

The Vishay 1196882-IL4208-X009T is a custom electronic component that comes in tape and reel packaging manufactured by Vishay.

  • Packaging: Tape and Reel
  • Reverse Breakdown Voltage: 6V
  • Forward Voltage: 1.16V
  • Maximum Output Voltage: 800V
  • Maximum Output Current: 300mA

You May Also Be Interested in

Holtek
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Nichicon
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
PCA ELECTRONICS INC.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess