The ILD2-1112WP is a dual-channel optocoupler from Vishay Semiconductors. It's designed to provide electrical isolation between input and output circuits, protecting sensitive electronics from high voltages and noise. This optocoupler features a GaAIAs infrared emitting diode (IRED) and a silicon phototransistor, offering high current transfer ratio (CTR) and fast switching speeds.
Applications
- Industrial Control Systems
- Power Supplies
- Motor Control
- Digital Logic Inputs
- Microprocessor System Interfaces
- Isolated Switching Circuits
- Solid-State Relays
- Programmable Logic Controllers (PLCs)
Features
- Dual-Channel Configuration
- High Current Transfer Ratio (CTR)
- High Isolation Voltage
- Fast Switching Speed
- Compact Package
- Industry Standard Pinout
- Galvanic Isolation
- High Common Mode Transient Immunity (CMTI)
Benefits
- Electrical Isolation for Safety and Protection
- Simplified Circuit Design
- Improved System Reliability
- Reduced Noise and Interference
- Compact Footprint for Space-Constrained Applications
- Compatibility with Various Logic Families
- Enhanced System Performance
Technical Specifications:
- Forward Current (IF): 60 mA
- Collector-Emitter Voltage (VCEO): 70 V
- Isolation Voltage (Viso): 5300 VRMS
- Current Transfer Ratio (CTR): 50% to 600%
- Operating Temperature: -55°C to +100°C
- Package: 8-Pin DIP (Dual In-Line Package)
The ILD2-1112WP optocoupler provides reliable electrical isolation and signal transfer in a variety of applications. Its high CTR, fast switching speed, and robust design make it an ideal choice for industrial control, power supplies, and other demanding applications where isolation is crucial.