EN
  • EN
  • DE

IMC1210ER100K

Part No IMC1210ER100K
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 10UH 189MA 2.1 OHM SMD  /  10 µH Unshielded Drum Core, Wirewound Inductor 189 mA 2.1Ohm Max 1210 (3225 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Vishay Dale
Series IMC-1210
Package Tape & Reel
Type Drum Core, Wirewound
Material - Core Iron Powder
Inductance 10 µH
Tolerance ±10%
Current Rating (Amps) 189 mA
Shielding Unshielded
DC Resistance (DCR) 2.1Ohm Max
Q @ Freq 30 @ 2.52MHz
Frequency - Self Resonant 33MHz
Temperature Range - Operating -55°C ~ 125°C
Inductance Frequency - Test 2.52 MHz
Mounting SMD (SMT)
Package / Case 1210 (3225 Metric)
Supplier Device Package 1210
Dimension 0.126" L x 0.098" W (3.20mm x 2.49mm)
Height - Seated (Max) 0.095" (2.41mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names IMC1210ER100K-ND,541-1575-6,541-1575-2,541-1575-1
Standard Package 2,000
Win Source Part Number 1150787-IMC1210ER100K
Ultra Librarian 3D Model Ultra Librarian IMC1210ER100K CAD Model

Description

This electronic component is a fixed inductor with a drum core and wirewound type. It has a package of tape and reel and is unshielded.

  • Package: Tape and Reel
  • Type: Wirewound
  • Core: Drum
  • Shielding: Unshielded
  • Inductance: 10 µH
  • Height Seated: 0.095" (2.41mm)
  • Standard Package: 2,000 pieces
  • Mounting: SMD (SMT)
  • Tolerance: ±10%
  • Material: Iron Powder
  • Q @ Freq: 30 @ 2.52MHz
  • Frequency Self-Resonant: 33MHz
  • Package/Case: 1210 (3225 Metric)
  • DC Resistance (DCR): 2.1Ohm Max
  • Supplier Device Package: 1210
  • Temperature Range: -55°C ~ 125°C
  • Dimension: 0.126" L x 0.098" W (3.20mm x 2.49mm)
  • Alternative Parts: IMC-1210-ER100K, IMC1210ER-100K, IMC1210ER100K
  • MSL Level: 1 (Unlimited)
  • Current Rating (Amps): 189 mA
  • Inductance Frequency Test: 2.52 MHz
  • REACH Status: REACH Unaffected
  • HTSUS: 8504.50.8000
  • Manufacturer: Vishay Dale
  • Other Names: IMC1210ER100K-ND, 541-1575-6, 541-1575-2, 541-1575-1
  • Current Saturation (Isat): -

You May Also Be Interested in

Shenzhen Shunxiangnuo Electronics Co., Ltd.
960mA 33uH ±20% 1.8A 170mΩ Magnetic Shielded Inductor SMD,7.5x7.5mm Fixed Inductors RoHS
Lowest to $0.2621
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
7.6A 1.5uH ±20% 8A 23.5mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Need more? Email Us
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2736 $50.9440
100+ $1.0451 $104.5100
150+ $1.0124 $151.8600
205+ $0.9797 $200.8385
265+ $0.9471 $250.9815
355+ $0.8491 $301.4305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess