EN
  • EN
  • DE

IMC1210ER3R9K

Part No IMC1210ER3R9K
Manufacturer Vishay
Catalog Fixed Inductors
Description FIXED IND 3.9UH 250MA 1.3 OHM / Inductor RF Chip Molded Wirewound 3.9uH 10% 7.96MHz 30Q-Factor Powdered Iron 0.25A 1.3Ohm DCR 1210 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Vishay Dale
Series IMC-1210
Packaging Reel package
Type Wirewound
Material - Core Powdered Iron
Inductance 3.9μH
Tolerance ±10%
Current Rating 250mA
Shielding Unshielded
DC Resistance (DCR) 1.3 Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 55MHz
Operating Temperature Range -55°C ~ 125°C
Test Frequency 7.96MHz
Mounting SMD
Package 1210
Manufacturer Package 1210
Dimension 0.126" L x 0.098" W (3.20mm x 2.49mm)
Height - Seated (Maximum) 0.095" (2.41mm)
Win Source Part Number 776760-IMC1210ER3R9K
Popularity Medium
Supply and Demand Status Balance
Family Name IMC-1210
Introduction Date July 17, 2000
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian IMC1210ER3R9K CAD Model

Description

The Vishay Dale IMC1210ER3R9K is a surface mount wirewound inductor with an inductance of 3.9μH and a current rating of 250mA.

  • Tolerance: ±10%
  • Core Material: Powdered Iron
  • Series: IMC-1210
  • Package Size: 1210
  • Maximum Height: 0.095" (2.41mm)
  • Test Frequency: 7.96MHz
  • Q @ Freq: 30 @ 7.96MHz
  • DC Resistance (DCR): 1.3 Ohm Max
  • Estimated EOL Date: 2027
  • Supply and Demand Status: Balance

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.1920 $50.8800
635+ $0.1576 $100.0760
985+ $0.1526 $150.3110
1,355+ $0.1477 $200.1335
1,755+ $0.1428 $250.6140
2,345+ $0.1280 $300.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess