The IRFI4024 is a power MOSFET from Vishay Semiconductors, designed for high-efficiency power switching applications. This device boasts low on-resistance and gate charge, contributing to minimal power loss and optimized performance in demanding circuits.
Applications
- Switch-mode power supplies (SMPS).
- Uninterruptible power supplies (UPS).
- Motor control circuits.
- High-frequency inverters.
- Solid-state relays.
Features
- Voltage Rating: 250V
- Continuous Drain Current: 7.9A
- On-Resistance (RDS(on)): 0.29 Ohms at VGS = 10V
- Gate Charge (Qg): 24 nC
- Avalanche Energy (EAS): 120 mJ
- Operating Junction Temperature: -55°C to +175°C
- Package: TO-220 FullPAK
- Lead-Free and RoHS Compliant
Benefits
- Reduced power losses and improved efficiency due to low RDS(on).
- Fast switching speed enabled by low gate charge.
- Enhanced reliability and robustness with a high avalanche energy rating.
- Extended operating temperature range for demanding environments.
- Simplified thermal management provided by the TO-220 FullPAK package, offering superior heat dissipation.
- Environmentally responsible design, complying with lead-free and RoHS standards.
Additional Details
The IRFI4024 leverages advanced power MOSFET technology to deliver exceptional performance. Its low on-resistance minimizes conduction losses, while the low gate charge reduces switching losses, resulting in higher overall efficiency. The TO-220 FullPAK package ensures excellent thermal characteristics, enabling reliable operation even at higher power levels. This MOSFET is commonly used in a variety of power electronics applications, including server power supplies, industrial motor drives, and solar inverters. The internal structure is optimized to provide fast switching speeds and robust performance, contributing to the overall reliability of the system in which it is implemented. The IRFI4024's superior thermal performance allows designers to achieve higher power densities in their applications.
Specifications:
- Voltage: 250V
- Current: 7.9A
- RDS(on): 0.29 Ohms
- Qg: 24 nC
- Package: TO-220 FullPAK