EN
  • EN
  • DE

MAX190BEWG+

Part No MAX190BEWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 76ksps 12-bit Parallel/Serial 24-Pin SOIC W / IC ADC 12-BIT SER 76KSPS 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 76k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785582-MAX190BEWG+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX190
Introduction Date April 01, 1993
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX190BEWG+ CAD Model

Description

Maxim Integrated's MAX190BEWG+ Overview

The MAX190BEWG+ is a high-performance analog-to-digital converter (ADC) from Maxim Integrated, designed to offer precision and efficiency in a wide range of applications. This 12-bit ADC features a successive approximation register (SAR) architecture, ensuring fast data acquisition with a high level of accuracy.

Key Features

  • Resolution: The MAX190BEWG+ boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 133ksps (kilo samples per second), this ADC is capable of capturing rapid changes in the input signal without missing critical information.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power supply design and ensuring compatibility with a range of systems.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated devices and power-sensitive applications.
  • Input Range: The MAX190BEWG+ supports an input range of ±VREF, allowing for flexible signal acquisition in various configurations.
  • Reference Voltage: It includes an internal 4.096V reference voltage, but it can also operate with an external reference to accommodate specific application needs.
  • Package: The ADC comes in a 24-SOIC W package, which is suitable for surface-mount technology and provides a compact footprint for space-constrained designs.

Applications

The versatility of the MAX190BEWG+ makes it an excellent choice for a multitude of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical instruments
  • Battery-powered devices
  • Instrumentation

Conclusion

Maxim Integrated's MAX190BEWG+ is a robust and reliable ADC that offers a perfect balance between speed, accuracy, and power efficiency. Its comprehensive feature set and ease of integration make it a go-to choice for designers seeking to enhance the performance of their digital systems with high-quality analog signal conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess