EN
  • EN
  • DE

K224M15Z5UF5TH5

Part No K224M15Z5UF5TH5
Manufacturer Vishay
Catalog OEM Parts (J - L)
Description Cap Cer 0.22UF 50V 20% Radial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 220 nF
Mounting SMD (SMT)
Case / Package Radial
Diameter 508 µm
Dielectric Z5U
Height 3.81 mm
Height - Seated (Max) 6.5278 mm
Lead Free Contains Lead
Lead Pitch 5.0038 mm
Length 3.9878 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature 10 °C
Mount Through Hole
Packaging Tape & Reel (TR)
RoHS Non-Compliant
Thickness 2.54 mm
Tolerance 20 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 2.4892 mm
Win Source Part Number 963744-K224M15Z5UF5TH5
Categories OEM Parts(J-L)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K224M15Z5UF5TH5 CAD Model

Description

The 963744-K224M15Z5UF5TH5 from Vishay is a radial capacitor with a capacitance of 220nF, a voltage rating of 50V, and a tolerance of 20%.

  • Capacitance: 220nF
  • Voltage Rating: 50V
  • Tolerance: 20%
  • Length: 3.9878mm
  • Width: 2.4892mm
  • Height (Seated): 6.5278mm
  • Thickness: 2.54mm
  • Height: 3.81mm
  • Mounting: Surface mount
  • Packaging: Tape and reel
  • Dielectric Material: Z5U
  • Lead Pitch: 5.0038mm
  • Temperature Range: 10°C to 85°C
  • RoHS Compliance: Non-compliant (contains lead)
  • Category: OEM parts (J-L)
  • Supply and Demand: Shortage

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Toko America Inc.
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
HP MSR20-10 Router
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
Lucent
Need more? Email Us
TT Electronics
Current Sense Resistor, SMD, .5 mOhm 5W 1% Tol, +/- 70 ppm Cut T/R
Need more? Email Us
Samtec Inc.
CONN HDR 2POS 0.156 STACK T/H / 2 Position Header Spacer Connector 0.156" (3.96mm) Tin Through Hole
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess