EN
  • EN
  • DE

LH1556FP

Part No LH1556FP
Manufacturer Vishay
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Input Current 50 mA
Isolation Voltage 3 kV
Maximum Operating Temperature 85 °C
Max Output Voltage 350 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Output Current 120 mA
Radiation Hardening No
RoHS Compliant
Termination Gull Wing
Throw Configuration SPST
Win Source Part Number 1069622-LH1556FP
Categories OEM Parts(J-L)
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LH1556FP CAD Model

Description

The LH1556FP is a dual single-pole, normally open (2 x 1 Form A) solid-state relay (SSR) from Vishay Semiconductors. It's designed for applications requiring reliable switching with electrical isolation between control and load circuits. The 'FP' suffix indicates a specific package type, often referring to a flat pack configuration which allows for efficient heat dissipation and compact mounting.

Applications

  • Industrial Automation: It's commonly used in industrial control systems to switch various loads, such as motors, solenoids, and heating elements.
  • Test and Measurement Equipment: Provides reliable switching for signal routing and isolation in test and measurement devices.
  • Security Systems: It's used for switching alarm signals and control circuits in security applications.
  • Telecommunications: It's implemented in telecom equipment for signal routing and isolation.
  • Medical Equipment: Found in some medical devices where electrical isolation and reliable switching are crucial.

Features

  • Dual Channel: Contains two independent single-pole, normally open relays in a single package, offering space savings and simplified design.
  • High Isolation Voltage: Provides a high degree of electrical isolation between the control and load circuits.
  • Solid-State Reliability: Offers a longer lifespan and greater reliability compared to electromechanical relays.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay when conducting.
  • Fast Switching Speed: Enables rapid switching of signals, suitable for high-speed applications.

Benefits

  • Space Saving: The dual-channel configuration reduces the required board space.
  • Enhanced Safety: High isolation voltage protects sensitive control circuits from high-voltage load circuits.
  • Increased Reliability: Solid-state design reduces maintenance and downtime.
  • Improved Performance: Fast switching speed enhances system responsiveness.
  • Simplified Design: Reduces component count and simplifies circuit layout.

The LH1556FP's specifications typically include parameters like input control voltage range, load voltage rating, load current rating, and isolation voltage. The flat pack package often allows for better thermal performance compared to other package types. When using the LH1556FP, it's essential to consult the official datasheet for detailed specifications and application guidelines to ensure it meets the specific requirements of your design.

You May Also Be Interested in

Toko America Inc.
Ind Chip Wirewound 6.8uH 10% 7.96MHz 30Q-Factor Ferrite 220mA 1210 T/R
Need more? Email Us
TT Electronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Thomas & Betts
LDP20-120-6 - Thomas and Betts Joslyn PD LDP201206 LIGHT DUTY SURGE PROTE
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samsung
Need more? Email Us
Hubbell Wiring Device-Kellems
Al Ladder, Tee, 6H, 30W1, 30W2, 24R
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess