EN
  • EN
  • DE

LMA964MMA02040DB00

Part No LMA964MMA02040DB00
Manufacturer Vishay
Catalog Resistor Kits
Description RESISTR KIT 43-511K 1/4W 1980PCS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Kit Type Thin Film
Resistance (Ohms) 43 ~ 511k
Power (Watts) 1/4W
Tolerance ±0.1%
Features Automotive AEC-Q200
Quantity 1980 Pieces (99 Values - 20 Each)
Mounting Type Surface Mount
Packages Included MELF, 0204
Package Book
Supply and Demand Status Shortage
Win Source Part Number 1585607-LMA964MMA02040DB00
Ultra Librarian 3D Model Ultra Librarian LMA964MMA02040DB00 CAD Model

Description

N

You May Also Be Interested in

Stackpole Electronics Inc.
RESISTOR KIT 10-910 1/8W 960PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 100K-976K 1/16W 2880PCS
Need more? Email Us
KOA Speer
SR732A KIT: (0805 CHIP SIZE) 49
Need more? Email Us
Stackpole Electronics Inc.
RESISTOR KIT 10-910 1/10W 960PCS
Need more? Email Us
KOA Speer
0201 KIT: 217 VALUES, PB-FREE, 5
Need more? Email Us
Stackpole Electronics Inc.
RESISTR KIT 10-499K 1/10W 940PCS
Need more? Email Us
KOA Speer
SR731J KIT: (0603 CHIP SIZE) 49
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/8W 1920PCS
Need more? Email Us
Stackpole Electronics Inc.
RES KIT 10K-97.6K 1/10W 1920PCS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess