EN
  • EN
  • DE

M55342K02B54A9RWS

Part No M55342K02B54A9RWS
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description M55342K 100PPM 0505 54.9 0.1% R / Chip Resistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Chip Resistor - Surface Mount
Mfr Vishay
Series *
Package Tape & Reel
Product Status Active
Base Product Number M55342
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0030
Win Source Part Number 1036342-M55342K02B54A9RWS
Ultra Librarian 3D Model Ultra Librarian M55342K02B54A9RWS CAD Model

Description

The M55342K02B54A9RWS is a precision thick film chip resistor manufactured by Vishay. It is designed for surface mount applications and offers excellent stability and reliability. This resistor is commonly used in high-reliability applications where precision and consistent performance are critical.

Applications:

  • Military and aerospace electronics
  • Medical equipment
  • Industrial control systems
  • Test and measurement instrumentation
  • Precision analog circuits

Features:

  • Surface mount chip resistor
  • Thick film construction
  • High precision
  • Excellent stability
  • Small size
  • Wrap-around termination
  • RoHS compliant

Benefits:

  • Provides accurate and reliable resistance in critical circuits.
  • Small size allows for high-density board layouts.
  • Excellent stability ensures consistent performance over time and temperature.
  • Wrap-around terminations improve solderability and mechanical strength.
  • Suitable for demanding environments due to its robust construction.

Additional Details:

The M55342K02B54A9RWS resistor has a resistance value of 54.9 Ohms and a tolerance of 0.1%. The temperature coefficient of resistance (TCR) is typically ±25 ppm/°C. It has a power rating of 0.2 Watts. The resistor is constructed using a high-quality thick film resistive element on an alumina substrate. The wrap-around terminations are made of nickel barrier plated with tin, ensuring excellent solderability. This resistor is designed to meet the stringent requirements of military specifications, ensuring its reliability in demanding applications. Vishay is a well-known manufacturer of high-quality electronic components, and the M55342K02B54A9RWS resistor is a testament to their commitment to precision and reliability. Its robust construction and excellent electrical characteristics make it a suitable choice for critical applications where performance and longevity are essential.

You May Also Be Interested in

Yageo
RES 249K OHM 1% 1/4W 1206
Lowest to $0.0033
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 270 OHM 1% 3/4W 1206
Lowest to $0.1212
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES 30K OHM 0.1% 1/20W 0201
Lowest to $0.0647
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9300 $58.6000
49+ $2.4042 $117.8058
75+ $2.3291 $174.6825
103+ $2.2539 $232.1517
133+ $2.1788 $289.7804
178+ $1.9533 $347.6874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,340 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess