EN
  • EN
  • DE
  • IT

MAL215099013E3

Part No MAL215099013E3
Manufacturer Vishay
Catalog Aluminum Capacitors
Description CAP ALUM 680UF 20% 35V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 17 Weeks
Features 680 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 5000 Hrs @ 105°C
Manufacturer Vishay
Series 150 CRZ
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package Radial, Can - SMD
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 4398PHDKR, 4398PHTR, 4398PHCT
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925138-MAL215099013E3
Ultra Librarian 3D Model Ultra Librarian MAL215099013E3 CAD Model

Description

The Vishay 150 CRZ series aluminum electrolytic capacitors are high-quality capacitors designed for use in a wide range of electronic applications.

  • Capacitance: 680 µF
  • Voltage Rating: 35 V
  • Application: Ideal for use in power supply and filtering applications
  • Type: Radial, can-shaped capacitors
  • Mounting: Surface mountable
  • Rated Lifetime: 5000 hours @ 105°C
  • Package: Reel package with 200 units per package
  • Estimated Production Lead Time: 17 weeks
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Panasonic
CAP ALUM 47UF 20% 50V SMD
Lowest to $0.2287
Panasonic
CAP ALUM 100UF 20% 35V SMD
Lowest to $0.2248
United Chemi-Con
CAP ALUM 560UF 200V RADIAL
Lowest to $2.9872
United Chemi-Con
CAP ALUM 1000UF 20% 16V SMD
Lowest to $0.3846
Wurth Electronics Inc
CAP ALUM 1500UF 20% 16V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 450V RADIAL
Lowest to $2.1316
Panasonic
CAP ALUM 220UF 20% 63V SMD
Lowest to $1.9705
Cornell Dubilier Electronics (CDE)
CAP ALUM 27000UF 63V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 1700UF 400V SCREW
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess