EN
  • EN
  • DE

MBR30H60CT

Part No MBR30H60CT
Manufacturer Vishay
Description Dual High-Voltage Schottky Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1216120-MBR30H60CT
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MBR30H60CT CAD Model

Description

The MBR30H60CT is a Schottky barrier rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, inverters, and as free-wheeling diodes in inductive load applications. It features a dual common cathode configuration, high surge current capability, and low forward voltage drop, which contribute to efficient power conversion.

Applications:

  • Switching power supplies: Rectification in high-frequency power supplies.
  • Inverters: Rectification in DC-AC inverters.
  • Free-wheeling diodes: Protection against inductive voltage spikes.
  • Polarity protection: Preventing reverse voltage in circuits.
  • DC-DC converters: Efficient rectification in DC-DC conversion.

Features:

  • Dual common cathode: Two diodes in a single package, sharing a common cathode.
  • High surge current capability: Withstands large current surges without failure.
  • Low forward voltage drop: Minimizes power loss during conduction.
  • High-frequency operation: Suitable for use in high-frequency circuits.
  • High reliability: Designed for long-term stable performance.

Benefits:

  • Increased efficiency: Low forward voltage drop reduces power dissipation.
  • Improved reliability: High surge current capability protects against overloads.
  • Simplified design: Dual diode configuration reduces component count.
  • Reduced heat generation: Efficient operation minimizes heat.
  • Compact size: Saves space on printed circuit boards.

Additional Details:

The MBR30H60CT is typically housed in a TO-220 or similar package, allowing for easy mounting and heat sinking. It is designed to operate at relatively high temperatures and is suitable for demanding applications. The low forward voltage drop is a key feature that contributes to higher efficiency compared to standard silicon diodes.

Key Specifications:

  • Voltage Rating: 60V
  • Forward Current: 30A (15A per diode)
  • Surge Current: High (specific value varies)
  • Forward Voltage Drop: Low (specific value varies)
  • Package: TO-220 or similar

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7875 $62.2375
30+ $3.9282 $117.8460
46+ $3.8057 $175.0622
63+ $3.6821 $231.9723
82+ $3.5597 $291.8954
109+ $3.1913 $347.8517
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess