EN
  • EN
  • DE
  • IT

MBRB25H45CTHE3_A/P

Part No MBRB25H45CTHE3_A/P
Manufacturer Vishay
Catalog Diodes, Rectifiers - Arrays
Description Diode Schottky 45V 30A Automotive 3-Pin(2+Tab) TO-263AB / DIODE ARRAY SCHOTTKY 45V TO263-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Vishay Semiconductor Diodes Division
Series Automotive, AEC-Q101
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 45V
Current - Average Rectified (Io) (per Diode) 15A
Voltage - Forward (Vf) (Maximum) @ If 640mV @ 15A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 45V
Operating Temperature - Junction -65°C ~ 175°C
Mounting SMD
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Manufacturer Package TO-263AB
Win Source Part Number 787550-MBRB25H45CTHE3_A/P
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name MBRB25H45CT
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MBRB25H45CTHE3_A/P CAD Model

Description

The MBRB25H45CTHE3_A/P is a Schottky Rectifier manufactured by Vishay. It is designed for high-frequency switching power supplies, freewheeling diodes, and polarity protection applications. This rectifier offers a combination of high current capability, low forward voltage drop, and fast switching speed.

Applications

  • Switching Power Supplies (SMPS): As a rectifier in the secondary side of SMPS.
  • DC-DC Converters: In DC-DC conversion stages.
  • Freewheeling Diodes: To protect inductive loads from voltage spikes.
  • Polarity Protection: To prevent damage from reverse polarity connections.
  • High Frequency Inverters: Suitable for high-frequency inverter applications.

Features

  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • High Surge Current Capability: Withstands high surge currents during startup and transient events.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • High Junction Temperature: Allows for operation at elevated temperatures.
  • AEC-Q101 Qualified: Suitable for automotive applications.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation, leading to higher efficiency.
  • Enhanced Reliability: High surge current capability and robust design ensure reliable performance.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for extensive heat sinking.
  • Suitable for Automotive Applications: AEC-Q101 qualification ensures reliability in automotive environments.
  • Optimal Performance in High-Frequency Applications: Fast switching speed enables efficient operation.

Additional Details

The MBRB25H45CTHE3_A/P features a maximum repetitive peak reverse voltage of 45V and a forward current of 25A. It is packaged in a TO-263AB (D2PAK) package. It is also RoHS compliant. For detailed specifications, refer to the datasheet provided by Vishay.

You May Also Be Interested in

WeEn Semiconductors
DIODE ARRAY GP 200V 15A TO247-3
Lowest to $3.1190
Nexperia USA Inc.
DIODE ARR GP 200V 225MA TO-236AB
Lowest to $2.9338
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1305
Micro Commercial Co
Interface / Diode Array 1 Pair Common Cathode 600 V 15A Through Hole TO-247-3
Need more? Email Us
IXYS
DIODE MODULE 1.6KV 380A / Diode Array 1 Pair Series Connection 1600 V 380A Chassis Mount Module
Need more? Email Us
Phoenix Contact
DIODE MODULE GP 1000V MODULE
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB
Need more? Email Us
Diotec Semiconductor AG
DIODE ARRAY GP 75V 215MA SOT23-3
Lowest to $0.0157
Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.4890

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess