EN
  • EN
  • DE

MCU0805MC3308FP500

Part No MCU0805MC3308FP500
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Fixed Resistor, Thin Film, 0.125W, 3.3 Ohm, 150V, 1% +/-tol, 50PPM/CEL, Surface Mount, 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111408-MCU0805MC3308FP500
Categories Chip Resistor - Surface Mount
Manufacturer Vishay
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCU0805MC3308FP500 CAD Model

Description

The MCU0805MC3308FP500 is a precision thin film chip resistor from Vishay. It is designed for use in a wide range of applications where high stability, accuracy, and reliability are critical. This resistor features a compact 0805 package size, making it suitable for high-density circuit boards.

Applications:

  • Automotive Electronics
  • Industrial Automation
  • Medical Equipment
  • Test and Measurement Instrumentation
  • Consumer Electronics

Features:

  • Thin Film Technology: Provides excellent stability and reliability.
  • Small Size (0805): Suitable for compact circuit designs.
  • Tight Tolerance: Ensures accurate resistance values.
  • Low Temperature Coefficient of Resistance (TCR): Minimizes resistance changes with temperature.
  • High Stability: Maintains resistance value over long periods of operation.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Precise and Stable Resistance: Ensures accurate circuit performance.
  • Reduced Board Space: Small size allows for high-density layouts.
  • Reliable Performance: Maintains resistance value under varying conditions.
  • Minimized Circuit Drift: Reduces changes in circuit behavior over time.
  • Improved System Accuracy: Enhances the overall accuracy of the system.

Additional Details:

The MCU0805MC3308FP500 has a resistance value of 3.30 Ohms. The MC likely indicates a precision tolerance. The 'FP500' typically refers to the temperature coefficient and packaging details. The 0805 package size is a standard SMD (Surface Mount Device) footprint. The datasheet provides specific details on the power rating, voltage rating, and operating temperature range. Proper soldering techniques are essential for reliable connection to the PCB. Thin film resistors generally offer better long-term stability compared to thick film resistors. Applications requiring low noise and high precision often utilize these types of resistors.

You May Also Be Interested in

Vishay
RES SMD 560 OHM 5% 1/4W 1206
Lowest to $0.0341
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050
Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Walsin Technology Corporation
RES 75K OHM 1% 1/8W 0805
Need more? Email Us
Yageo
RES SMD 120 OHM 1% 1/16W 0402
Lowest to $0.0096
Yageo
RES SMD 16K OHM 5% 1/4W 1206
Lowest to $0.0053
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess