EN
  • EN
  • DE

MCW0406MD3002BP100

Part No MCW0406MD3002BP100
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description Res Thin Film 0406 30K Ohm 0.1% 0.2W(1/5W) ±25ppm/°C Sulfur Resistant Wide Terminal SMD Automotive / RES SMD 30K OHM 1/4W 0604 WIDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Vishay Beyschlag
Series MCW0406 - Precision
Packaging Reel package
Resistance (Ohms) 30k
Tolerance ±0.1%
Power (Watts) 0.25W, 1/4W
Composition Thin Film
Features Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Temperature Coefficient ±25ppm/°C
Operating Temperature Range -55°C ~ 155°C
Package Wide 0604 (1610 Metric), 0406
Manufacturer Package 0406
Dimension 0.039" L x 0.063" W (1.00mm x 1.60mm)
Height - Seated (Maximum) 0.014" (0.35mm)
Number of Terminations 2
Win Source Part Number 788384-MCW0406MD3002BP100
Popularity Medium
Supply and Demand Status Limited
Family Name MCW 0406 AT
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MCW0406MD3002BP100 CAD Model

Description

The MCW0406MD3002BP100 is a thin film resistor manufactured by Vishay. It's designed for precision applications requiring high stability and reliability.

Applications:

  • Precision Measurement Circuits
  • Medical Equipment
  • Test and Measurement Instruments
  • Aerospace Applications
  • Industrial Control Systems

Features:

  • High Stability Thin Film Element: Ensures minimal drift over time and temperature.
  • Low Temperature Coefficient of Resistance (TCR): Provides stable resistance values across a wide temperature range.
  • Tight Tolerance: Offers precise resistance values, critical for accurate circuits.
  • Small Size: Enables compact circuit designs.
  • Lead-Free Termination: Complies with RoHS requirements.

Benefits:

  • Enhanced Accuracy: The tight tolerance ensures precise and consistent performance in critical applications.
  • Long-Term Stability: The thin film element provides exceptional stability, reducing the need for recalibration.
  • Reliable Performance: Designed to withstand harsh environmental conditions, ensuring dependable operation.
  • Reduced Size and Weight: Enables miniaturization of electronic devices.
  • Environmentally Friendly: Lead-free construction contributes to environmental sustainability.

Specifications:

The MCW0406MD3002BP100 has a resistance value of 30.0 kOhms. It features a tolerance of ±0.1%. The temperature coefficient of resistance (TCR) is ±25 ppm/°C. The power rating is 0.25 W. It is available in a 0406 case size. The maximum operating voltage is 200V.

You May Also Be Interested in

Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Yageo
RES 56.2K OHM 1% 1/20W 0201
Need more? Email Us
Walsin Technology Corporation
RES 1K OHM 1% 1/4W 0805
Lowest to $0.0033
Panasonic
RES SMD 3.9K OHM 5% 1/10W 0402
Need more? Email Us
Yageo
RES 0.05 OHM 1% 1/2W 0805
Need more? Email Us
Yageo
RES 47 OHM 1% 1/10W 0603
Lowest to $0.0015
Walsin Technology Corporation
RES 10K OHM 1% 1/10W 0402
Lowest to $0.0008
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Yageo
RES 1.4K OHM 1% 1/20W 0201
Lowest to $0.0027

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess