EN
  • EN
  • DE

MLV1206E34003T

Part No MLV1206E34003T
Manufacturer Vishay
Catalog Varistors, MOVs
Description VARISTOR 180A 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Size 1206 (M3216) multilayer chip varistor with NiSn terminations.

You May Also Be Interested in

TDK Corporation
AECQ200,VW80808-2, 120A,16V,0805
Need more? Email Us
Littelfuse Inc.
VARISTOR 68V 5KA DISC 20MM
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 39V 280A 1210
Need more? Email Us
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 680V 3.5KA DISC 10MM
Need more? Email Us
Panasonic
VARISTOR 100V 3.5KA DISC 11.5MM
Need more? Email Us
Wurth Electronics Inc
VARISTOR 33V 100A 0805
Need more? Email Us
Littelfuse Inc.
VARISTOR 240V 6.5KA DISC 20MM
Lowest to $1.1642
Littelfuse Inc.
VARISTOR 8.5V 100A DISC 7MM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess